EN
  • EN
  • DE

TA2003A

Part No TA2003A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Misc Products
Description SAW Filter 1090 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839455-TA2003A
Ultra Librarian 3D Model Ultra Librarian TA2003A CAD Model

Description

The TA2003A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are used extensively in radio frequency (RF) applications to selectively filter signals. These filters are crucial for removing unwanted noise and interference, thereby improving the performance and reliability of wireless communication systems. The TA2003A is designed to provide precise filtering characteristics, low insertion loss, and high attenuation in a compact surface-mount package.

Applications

  • Wireless Communication Systems
  • Mobile Phones and Smartphones
  • Cellular Base Stations
  • Remote Control Systems
  • Automotive Keyless Entry Systems
  • GPS Receivers

Features

  • Low Insertion Loss
  • High Attenuation
  • Sharp Selectivity
  • Surface Mount Device (SMD) Package
  • Compact Size
  • Stable Performance Over Temperature

Benefits

  • Improved Signal Quality: By filtering out unwanted signals and noise, the TA2003A enhances the clarity and strength of the desired signal, leading to better communication quality.
  • Enhanced System Performance: Optimized filtering leads to improved overall system efficiency and performance, reducing errors and increasing data throughput.
  • Reduced Size and Weight: The compact SMD package allows for smaller and lighter device designs, making it ideal for portable applications.
  • Increased Reliability: Stable performance over a wide temperature range ensures consistent operation in various environmental conditions.
  • Simplified Design: The surface mount package simplifies the assembly process and reduces manufacturing costs.

Additional Details

SAW filters like the TA2003A operate by converting an electrical signal into a mechanical wave on the surface of a piezoelectric substrate. This wave propagates along the surface and is then converted back into an electrical signal. The filter's frequency response is determined by the design of the interdigital transducers (IDTs) that launch and receive the surface acoustic wave. The TA2003A is designed to provide a specific passband and attenuation characteristics, making it suitable for a wide range of wireless applications. The small size and surface mount packaging make it easy to integrate into modern electronic devices. Proper impedance matching and careful layout are crucial for achieving optimal performance from the TA2003A.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6116 $52.2320
47+ $2.1429 $100.7163
73+ $2.0759 $151.5407
100+ $2.0089 $200.8900
129+ $1.9420 $250.5180
173+ $1.7411 $301.2103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,258 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess