EN
  • EN
  • DE

AS321KTR-E1

Part No AS321KTR-E1
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP GP SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Current - Input Bias 20nA
Voltage - Input Offset 2mV
Operating Supply Current 450μA
Channel Output Current 40mA
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 094807-AS321KTR-E1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AS321KTR-E1 CAD Model

Description

The AS321KTR-E1 from Diodes Incorporated is a high-performance, precision operational amplifier (op-amp) designed for a wide range of applications. This device offers a well-balanced combination of accuracy, low power consumption, and robust electrical characteristics, making it an ideal choice for engineers who require a reliable and versatile component for their designs.

Key Features

  • Low Offset Voltage: The AS321KTR-E1 boasts a low input offset voltage, which results in improved accuracy in signal amplification and processing applications.
  • Wide Supply Range: It operates from a single supply voltage ranging from 3V to 32V, or dual supplies of ±1.5V to ±16V, providing flexibility in various circuit configurations.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this op-amp maintains low quiescent current, thereby conserving energy and reducing heat generation.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product that ensures good frequency response for closed-loop gains.
  • Large Output Voltage Swing: The AS321KTR-E1 offers a large output voltage swing close to the power supply rails, maximizing the dynamic range in applications such as audio processing and sensor amplification.

Applications

The operational amplifier's versatility allows it to be utilized in a range of applications, such as:

  • Active Filters
  • General Purpose Amplification
  • Signal Conditioning
  • Analog to Digital Converters (ADC) Drivers
  • Power Supply Control
  • Audio Electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AS321KTR-E1 is no exception. This product is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging applications. Whether used in industrial, automotive, or consumer electronics, the AS321KTR-E1 is designed to deliver consistent, high-quality performance over its lifespan.

Package and Availability

The AS321KTR-E1 is available in the space-saving SOT-23 package, which is suitable for high-density mounting and is compatible with automated assembly processes. For pricing, samples, and detailed specifications, customers should contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0628 $50.2400
1,705+ $0.0588 $100.2540
2,645+ $0.0568 $150.2360
3,790+ $0.0528 $200.1120
4,925+ $0.0508 $250.1900
6,135+ $0.0489 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,121 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess