EN
  • EN
  • DE

AP431SA

Part No AP431SA
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description ADJUSTABLE PRECISION SHUNT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1145767-AP431SA
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP431SA CAD Model

Description

The AP431SA from Diodes Incorporated is a precision adjustable shunt voltage reference with guaranteed temperature stability over the entire temperature range of operation. It is designed to be compatible with the popular TL431 series and offers a minimum temperature coefficient, making it a reliable choice for critical applications that demand a stable reference voltage.

Key Features

  • Adjustable Output Voltage: This device offers an output voltage range that can be set to any value between 2.495V and 36V with two external resistors.
  • Low Dynamic Impedance: The AP431SA provides a low output impedance, which enhances load regulation and ensures stability even with varying load conditions.
  • High Stability: It features a typical temperature stability of ±0.5% over the entire operating temperature range (-40°C to +85°C), making it highly reliable for precision applications.
  • Low Voltage Operation: With a minimum cathode current requirement of just 0.4 mA, the AP431SA is suitable for low voltage operations, ensuring energy efficiency in battery-operated devices.

Applications

The AP431SA is widely used in a variety of applications where an accurate voltage reference is crucial. These include:

  • Power Supplies
  • Battery Chargers
  • Switching Power Supplies
  • Instrumentation Systems
  • Adjustable Voltage Regulators
  • Precision Data Systems

Package and Quality

Diodes Incorporated provides the AP431SA in a small-outline transistor (SOT-23) package, which is ideal for space-constrained applications. The device's quality is backed by Diodes Incorporated's commitment to high manufacturing standards, ensuring that each unit meets stringent performance criteria.

Conclusion

Overall, the AP431SA from Diodes Incorporated is a versatile and reliable component for any design requiring a precise and stable voltage reference. Its adjustable output voltage, low dynamic impedance, and excellent temperature stability make it an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

RF Micro Devices
Lowest to $2.8390
Texas Instruments
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0901 $58.1145
1,565+ $0.0739 $115.6535
2,420+ $0.0716 $173.2720
3,335+ $0.0693 $231.1155
4,315+ $0.0670 $289.1050
5,770+ $0.0601 $346.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess