EN
  • EN
  • DE

AP1661P-G1

Part No AP1661P-G1
Manufacturer Diodes Incorporated
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Mode Boundary Conduction (BCM)
Current - Startup 50μA
Supply Voltage - Operating 14.5V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1017531-AP1661P-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1661P-G1 CAD Model

Description

Introducing the AP1661P-G1 LED Driver from Diodes Incorporated

The AP1661P-G1 is a high-performance, single-channel LED driver designed by Diodes Incorporated to cater to a wide array of lighting applications. This versatile and efficient device is engineered to provide a constant current to ensure uniform brightness and enhance the longevity of LEDs used in various products.

Key Features of AP1661P-G1

  • High Efficiency: The AP1661P-G1 boasts a high efficiency that reduces energy consumption, making it an eco-friendly choice for energy-conscious consumers and businesses.
  • Wide Input Voltage Range: With a broad input voltage range, this LED driver is adaptable to various power supplies, ensuring compatibility with different systems and global markets.
  • PWM Dimming Capability: It supports Pulse Width Modulation (PWM) dimming, which allows for precise control over the brightness of the LEDs, making it perfect for applications that require adjustable lighting conditions.
  • Thermal Protection: The device includes thermal protection features that prevent overheating, thereby safeguarding the LEDs and extending their operational life.
  • Compact Package: The AP1661P-G1 comes in a small package, making it ideal for space-constrained applications without sacrificing performance.

Applications

The AP1661P-G1 is suitable for a variety of lighting applications, including:

  • General illumination
  • Architectural lighting
  • Display backlighting
  • Signage and decorative LED strips
  • Emergency lighting
  • Industrial and commercial lighting systems

Diodes Incorporated's AP1661P-G1 is a reliable and efficient solution for driving high-brightness LEDs. Its robust design and versatile features make it an excellent choice for manufacturers and designers looking to enhance their lighting products with a dependable LED driver. Whether for residential, commercial, or industrial use, the AP1661P-G1 is engineered to meet the demands of a wide range of lighting applications.

For detailed specifications and application support, visit the Diodes Incorporated website or contact their customer service for assistance in integrating the AP1661P-G1 into your lighting solutions.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC / PFC IC Average Current 67kHz 8-SOIC
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess