EN
  • EN
  • DE

AD8189ARUZ-RL

Part No AD8189ARUZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER TRPL 2X1 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Applications Video
Switch Circuit SPDT
Number of Channels 3
Operating Supply Voltage 3.5 V ~ 5.5 V
-3db Bandwidth 350MHz
Features Buffered, RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 767583-AD8189ARUZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name AD8189
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8189ARUZ-RL CAD Model

Description

Product Overview: AD8189ARUZ-RL by Analog Devices Inc.

The AD8189ARUZ-RL is a high-performance, low-power, triple 2:1 multiplexer from Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This device is designed for the precise and rapid switching of video and high-speed signals, making it an excellent choice for a variety of applications in video broadcasting, telecommunication, and data communication systems.

The AD8189ARUZ-RL operates with a single supply voltage ranging from 3.0 V to 5.5 V, which allows for flexibility in different system architectures. It boasts a high switching speed and a low crosstalk between channels, which ensures signal integrity is maintained even in the most demanding scenarios.

Key features of the AD8189ARUZ-RL include:

  • High Bandwidth: The device supports a bandwidth of up to 800 MHz, enabling it to handle high-speed signals without degradation, making it suitable for HD video and other high-frequency applications.
  • Low Crosstalk: Crosstalk between channels is minimized, which is crucial for maintaining the quality of the signal in applications where multiple signals are being switched simultaneously.
  • Single Supply Operation: The ability to operate on a single supply voltage simplifies the power supply design and can help reduce overall system power consumption.
  • Power-Down Mode: The inclusion of a power-down mode allows for reduced power consumption when the device is not in active use, contributing to energy-efficient system design.
  • Robust Packaging: The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications while providing reliable connectivity and performance.

With its combination of high-speed performance, low power consumption, and compact packaging, the AD8189ARUZ-RL is an ideal solution for designers looking for a multiplexer that can seamlessly integrate into video routing, broadcast equipment, and other high-speed signal processing applications. Analog Devices Inc. ensures that this product meets the highest standards of quality and performance, making it a trusted component in any system designer's toolkit.

For more detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9730 $59.5950
36+ $3.2599 $117.3564
55+ $3.1580 $173.6900
76+ $3.0561 $232.2636
98+ $2.9543 $289.5214
131+ $2.6486 $346.9666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 766 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess