EN
  • EN
  • DE

AP1661MTR-G1

Part No AP1661MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Mode Boundary Conduction (BCM)
Current - Startup 50μA
Supply Voltage - Operating 14.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 051739-AP1661MTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1661MTR-G1 CAD Model

Description

Introducing the AP1661MTR-G1 Step-Up DC/DC Converter

The AP1661MTR-G1 is a cutting-edge step-up (boost) DC/DC converter from the reputable manufacturer Diodes Incorporated. Engineered for efficiency and reliability, this component is an ideal choice for modern electronic applications that require a stable and efficient voltage boost.

Key Features

  • High Efficiency: The AP1661MTR-G1 boasts an impressive efficiency rate, which is crucial for battery-powered devices, ensuring longer operation time and reduced heat generation.
  • Adjustable Output Voltage: Users can adjust the output voltage to suit their specific needs, providing flexibility across different applications.
  • Integrated Power MOSFET: With an integrated 2A, 30V power MOSFET, this converter can deliver high power output while minimizing external component count.
  • Wide Input Voltage Range: The device operates on a broad input voltage range, accommodating various power sources and ensuring versatility in application use.
  • Frequency Synchronization: It includes a frequency synchronization feature to reduce electromagnetic interference (EMI), which is critical for applications sensitive to noise.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges, preventing damage from overheating.

Applications

The AP1661MTR-G1 is suitable for a wide array of applications, including but not limited to:

  • Portable electronics
  • Wireless and RF devices
  • Power banks
  • LED lighting solutions
  • Low-voltage industrial equipment

Reliability and Performance

Diodes Incorporated has a long-standing reputation for producing reliable and high-performing components. The AP1661MTR-G1 is no exception, offering consistent performance and robustness that designers and engineers have come to expect from the brand. Its compact size and surface-mount package make it easy to integrate into various circuit designs, providing a seamless solution for boosting voltage with minimal impact on the overall size of the electronic device.

Environmental Compliance

Committed to environmental sustainability, the AP1661MTR-G1 complies with RoHS standards, ensuring that it is free from hazardous substances commonly found in electronic components. This commitment not only helps protect the environment but also aligns with global regulatory requirements for electronic products.

For those seeking an efficient, flexible, and reliable step-up DC/DC converter, the AP1661MTR-G1 from Diodes Incorporated stands out as a top choice for powering next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2661
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Lowest to $0.3064
Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess