EN
  • EN
  • DE

AM9789MMTR-G1

Part No AM9789MMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 8MSOP / Motor Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number AM9789
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 860947-AM9789MMTR-G1
Ultra Librarian 3D Model Ultra Librarian AM9789MMTR-G1 CAD Model

Description

Diodes Incorporated presents the AM9789MMTR-G1, a cutting-edge solution designed for modern electronic applications requiring efficient power management and precision. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for a wide range of industries.

Key Features

  • High Efficiency: The AM9789MMTR-G1 boasts a high-efficiency rating, making it an ideal choice for power-sensitive applications.
  • Low Power Consumption: Designed to minimize power usage, this product helps extend the battery life of portable devices.
  • Compact Design: Its small form factor allows for easy integration into space-constrained applications, without compromising on performance.
  • Robust Thermal Performance: With excellent thermal characteristics, the AM9789MMTR-G1 ensures reliable operation even under high-load conditions.

Applications

The AM9789MMTR-G1 is versatile and can be used in a variety of applications, including:

  • Mobile and Portable Devices
  • Wireless Communication Systems
  • Power Supply Modules
  • Consumer Electronics
  • Automotive Electronics

Technical Specifications

Diodes Incorporated has engineered the AM9789MMTR-G1 with the following technical specifications to meet the rigorous demands of the industry:

  • Package: Provided in a multi-chip module package for ease of use and implementation.
  • Performance: Delivers consistent, high-quality performance, ensuring the reliability of the end product.
  • Quality Assurance: Manufactured under strict quality control standards, guaranteeing the integrity and performance of each component.

Ordering Information

To order the AM9789MMTR-G1 or to request more information, please contact Diodes Incorporated or an authorized distributor. Ensure you reference the full product name 'AM9789MMTR-G1' to receive the correct component for your needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
Trinamic Motion Control GmbH
Lowest to $16.0041
Trinamic Motion Control GmbH
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
Toshiba Semiconductor and Storage
Lowest to $2.3760
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess