EN
  • EN
  • DE

AM4967GSTR-G1

Part No AM4967GSTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5.5V-16V 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Motor Driver
Manufacturer Diodes Incorporated
Package Reel - TR
Family Name AM4967
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AM4967GSTR-G1DIDKR, AM4967GSTR-G1DICT, AM4967GSTR-G1DITR, AM4967GSTR-G1DI-ND, AM4967GSTR-G1DI
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849665-AM4967GSTR-G1
Ultra Librarian 3D Model Ultra Librarian AM4967GSTR-G1 CAD Model

Description

The AM4967GSTR-G1 is a high-performance, precision integrated circuit from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

Key Features

  • High Efficiency: This product is designed to offer high efficiency, which is critical for power management applications, reducing heat generation and improving system reliability.
  • Low Power Consumption: With its low power consumption, the AM4967GSTR-G1 is ideal for battery-powered devices, helping to extend battery life and reduce energy costs.
  • Compact Footprint: The small form factor of the package allows for a more compact board layout, providing designers with greater flexibility in space-constrained applications.
  • Robust Thermal Performance: The device is engineered to maintain its performance across a wide temperature range, ensuring reliability in various operating conditions.

Applications

The versatile nature of the AM4967GSTR-G1 makes it suitable for a wide array of applications, including:

  • Power Supply Modules
  • DC-DC Converters
  • Battery Management Systems
  • Portable Electronic Devices
  • Telecommunications Equipment

Product Specifications

The AM4967GSTR-G1 boasts an impressive set of specifications that make it a top choice for designers and engineers. Some of the notable specifications include:

  • Package Type: Green, RoHS compliant, and Lead-Free
  • Operating Temperature Range: Specified over a broad range to ensure performance in diverse environments
  • Quality and Reliability: Manufactured by Diodes Incorporated, a company known for its commitment to quality and long-term reliability

For more detailed information and complete technical specifications, please refer to the official datasheet of the AM4967GSTR-G1, available on the Diodes Incorporated website or through authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Toshiba Semiconductor and Storage
Lowest to $2.3760
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Trinamic Motion Control GmbH
Need more? Email Us
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Sanken
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4662 $51.2820
265+ $0.3825 $101.3625
405+ $0.3706 $150.0930
560+ $0.3586 $200.8160
725+ $0.3467 $251.3575
970+ $0.3108 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess