EN
  • EN
  • DE

AL8116W6-7

Part No AL8116W6-7
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description LED OFFLINE DRIVER,SOT26 / Controller Interface SOT-26 (Type CJ)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Diodes Incorporated
Package Tape & Reel
Function Controller
Voltage - Supply 10V ~ 56V
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case SOT-23-6
Supplier Device Package SOT-26 (Type CJ)
Base Product Number AL8116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AL8116W6-7TR,31-AL8116W6-7DKR,31-AL8116W6-7CT
Standard Package 3,000
Win Source Part Number 1021978-AL8116W6-7
Ultra Librarian 3D Model Ultra Librarian AL8116W6-7 CAD Model

Description

Product Overview: AL8116W6-7 from Diodes Incorporated

The AL8116W6-7 is a state-of-the-art, high-performance linear LED driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and efficient driver is specifically engineered to deliver consistent and reliable power to LED lighting systems. With its impressive features and specifications, the AL8116W6-7 is an ideal choice for a wide range of applications, including backlighting, decorative lighting, and architectural lighting.

Key Features

  • High Efficiency: The AL8116W6-7 boasts high efficiency, which ensures minimal power loss during operation and contributes to the longevity of the LED system.
  • Adjustable Output Current: It offers an adjustable output current, providing flexibility to match the requirements of various LED configurations and applications.
  • Thermal Protection: With built-in thermal protection, the device automatically shuts down in the event of overheating, safeguarding both the driver and the LED array.
  • Compact SOT-26 Package: The small footprint of the SOT-26 package makes it an excellent choice for space-constrained applications, allowing for more creative and compact product designs.

Performance Specifications

  • Input Voltage Range: The AL8116W6-7 operates over a wide input voltage range, accommodating various power supply conditions.
  • Output Current Regulation: Precise output current regulation ensures consistent illumination and enhances the overall performance of the LED system.
  • Power Dissipation: Its low power dissipation contributes to reduced energy consumption, making it an eco-friendly choice for energy-conscious users.

The AL8116W6-7 is designed with both the end-user and manufacturers in mind. Its ease of integration into existing systems, coupled with its high efficiency and reliability, makes it a top choice for those looking to enhance their LED lighting solutions. Diodes Incorporated's commitment to quality and performance is evident in the AL8116W6-7, making it a valuable component in any LED driver application.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3098 $51.1170
395+ $0.2542 $100.4090
610+ $0.2463 $150.2430
840+ $0.2383 $200.1720
1,090+ $0.2304 $251.1360
1,455+ $0.2065 $300.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,510 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess