EN
  • EN
  • DE

AL5811MP-13

Part No AL5811MP-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN DIM 75MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3.5V
Voltage Supply MAX 60V
Voltage - Output 1 V ~ 60 V
Output Current per Channel 75mA
Dimming PWM
Applications Signage
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Manufacturer Homepage www.diodes.com
Win Source Part Number 744322-AL5811MP-13
Family Name AL5811
Introduction Date January 09, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AL5811MP-13 CAD Model

Description

Diodes Incorporated AL5811MP-13 Linear LED Driver

The AL5811MP-13 from Diodes Incorporated is a versatile and efficient linear LED driver, designed to offer a simple yet highly effective solution for driving LED lighting systems. This precision device is tailored to meet the demands of a wide range of lighting applications, from architectural and ambient lighting to signage and backlighting for displays.

Key Features

  • Adjustable Constant Current: The AL5811MP-13 provides a constant current output that can be easily adjusted, ensuring consistent brightness and color uniformity across LEDs without the need for external resistors.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 60V, this driver is suitable for various applications and can accommodate fluctuations in power supply.
  • High Efficiency: Its linear operation results in high efficiency and low noise, making it ideal for applications where power conservation and minimal interference are critical.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the LEDs from overheating, enhancing the system's reliability and longevity.
  • Compact Package: The AL5811MP-13 comes in a small MSOP-8EP package, which is perfect for space-constrained applications.

Applications

The AL5811MP-13's flexible and robust design makes it suitable for a broad spectrum of LED driving applications, including:

  • General Illumination
  • Architectural Lighting
  • Display Backlighting
  • Signage and Channel Letters
  • Automotive and Marine Lighting

Product Summary

Diodes Incorporated's AL5811MP-13 is a reliable and easy-to-implement solution for LED driving requirements. It simplifies circuit design, reduces component count, and ensures stable LED performance, making it an excellent choice for designers looking to create efficient and long-lasting lighting systems. With its wide input voltage range, adjustable current output, and thermal protection, the AL5811MP-13 is a versatile component that upholds the high standards of quality and innovation that Diodes Incorporated is known for.

You May Also Be Interested in

Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2488 $56.1960
100+ $1.0247 $102.4700
155+ $0.9927 $153.8685
210+ $0.9606 $201.7260
270+ $0.9286 $250.7220
365+ $0.8326 $303.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess