EN
  • EN
  • DE

SI8233AD-D-ISR

Part No SI8233AD-D-ISR
Manufacturer Silicon Labs
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 2CH GATE DVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Silicon Labs
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Number of Channels 2
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 20kV/μs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 5.6ns
Rise and Fall Time 12ns, 12ns (Max)
Current - Output High, Low 2A, 4A
Current - Peak Output 4A
Supply Voltage - Operating 6.5 V to 24 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Approvals CQC, CSA, UR, VDE
Win Source Part Number 1096225-SI8233AD-D-ISR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name Si8233
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SI8233AD-D-ISR CAD Model

Description

The SI8233AD-D-ISR is an isolated gate driver from Silicon Labs designed to provide robust and reliable control for power MOSFETs and IGBTs. It is specifically engineered for applications requiring galvanic isolation between the control circuitry and the high-power switching stage. This device offers excellent timing characteristics, high noise immunity, and integrated safety features, making it suitable for demanding industrial and automotive environments.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Isolated DC-DC Converters
  • Solar Inverters
  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Industrial Automation Systems

Features

  • Galvanic Isolation: Provides up to 5 kVrms isolation rating, ensuring safety and preventing ground loops.
  • High CMTI: Common-mode transient immunity of up to 50 kV/µs, minimizing the risk of false triggering in noisy environments.
  • Precise Timing: Offers minimal propagation delay and skew, enhancing system efficiency and control accuracy.
  • Integrated Dead-Time Control: Simplifies design and reduces component count by providing adjustable dead-time.
  • Overlapping Conduction Protection: Prevents shoot-through conditions in bridge configurations, improving system reliability.
  • UVLO Protection: Undervoltage lockout (UVLO) feature protects the power devices from being driven at insufficient gate voltage.
  • Enable/Disable Control: Allows for external control of the gate driver output, enabling system-level protection and control schemes.

Benefits

  • Enhanced Safety: Galvanic isolation protects control circuitry from high-voltage transients and ground loops, improving system safety.
  • Improved Reliability: High CMTI and integrated protection features minimize the risk of device failure in harsh environments.
  • Increased Efficiency: Precise timing characteristics and dead-time control optimize switching performance, leading to higher efficiency.
  • Simplified Design: Integrated features such as dead-time control and UVLO reduce component count and simplify design effort.
  • Robust Performance: Designed to withstand demanding operating conditions, ensuring consistent and reliable performance over a wide range of temperatures and voltages.

Additional Details

The SI8233AD-D-ISR typically operates with a supply voltage range of 4.5 V to 5.5 V on the input side and a separate supply voltage for the output driver, allowing for optimized gate drive voltage. The device is available in a small surface-mount package, facilitating ease of assembly and integration into compact designs. It is designed to meet stringent industry standards for isolation and safety, making it a reliable choice for critical applications.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4529 $51.7935
36+ $2.8332 $101.9952
55+ $2.7446 $150.9530
76+ $2.6561 $201.8636
98+ $2.5676 $251.6248
131+ $2.3019 $301.5489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,920 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess