EN
  • EN
  • DE

74LVCE1G125W5-7

Part No 74LVCE1G125W5-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 1BIT SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Cut Reel
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-25
Win Source Part Number 007277-74LVCE1G125W5-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVCE1G125W5-7 CAD Model

Description

Diodes Incorporated 74LVCE1G125W5-7 Single Buffer/Line Driver with 3-State Output

The 74LVCE1G125W5-7 from Diodes Incorporated is a high-performance, single buffer/line driver with a 3-state output designed to ensure high-speed data transmission with minimal power consumption. This integrated circuit is part of Diodes Incorporated's 74LVCE logic family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

This particular model is housed in a compact W5 package, which is a 5-terminal SOT-25 surface-mount package, making it suitable for space-constrained applications. Its small footprint allows for efficient use of PCB (Printed Circuit Board) real estate, which is critical in modern electronic devices where space is at a premium.

The 74LVCE1G125W5-7 operates over a wide voltage range from 1.65V to 5.5V. This feature makes it versatile for interfacing with both low-voltage and standard logic level circuits, providing designers with flexibility in various system designs. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of environmental conditions.

Key features of the 74LVCE1G125W5-7 include:

  • High-speed: Typical tPD of 4.5ns at 3.3V
  • Low power consumption: Ideal for battery-operated and power-sensitive applications
  • 3-state outputs: Enable signal connection to a bus or multiple bus lines without interference
  • Multiple power supply compatibility: Can be used with 1.65V to 5.5V VCC operations
  • Input levels compatible with TTL logic
  • ESD protection exceeds JESD 22

The device's 3-state output feature allows the output to assume a high impedance state in addition to the standard logic high and low states. This is particularly useful in bus-oriented systems where multiple outputs must coexist without interfering with each other. The ability to disable the output minimizes the risk of damage or data corruption during live insertion and removal of components in a system.

Overall, the 74LVCE1G125W5-7 is an excellent choice for designers looking for a reliable, low-power buffer/driver that can operate in a wide range of applications, from consumer electronics to industrial control systems. Its robust ESD protection and wide operating temperature range ensure that it can withstand the rigors of real-world usage, providing a dependable solution for signal buffering needs.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7323 $51.2610
170+ $0.6008 $102.1360
260+ $0.5821 $151.3460
360+ $0.5633 $202.7880
460+ $0.5445 $250.4700
615+ $0.4882 $300.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess