EN
  • EN
  • DE

H5ANAG8NAJR-XNC

Part No H5ANAG8NAJR-XNC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-3200 2Gx8 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940105-H5ANAG8NAJR-XNC
Series *
Ultra Librarian 3D Model Ultra Librarian H5ANAG8NAJR-XNC CAD Model

Description

The H5ANAG8NAJR-XNC is a high-performance DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. This memory chip is designed for applications requiring high bandwidth and low latency, making it suitable for a wide range of computing and embedded systems.

Applications:

  • High-Performance Computing (HPC): Used in servers and workstations to provide the necessary memory bandwidth for demanding applications.
  • Gaming PCs: Integrated into gaming systems to enhance graphics performance and reduce loading times.
  • Graphics Cards: Employed as video memory (VRAM) to accelerate rendering and improve frame rates.
  • Embedded Systems: Utilized in networking equipment, industrial controllers, and other embedded devices that require high-speed memory.
  • Data Centers: Implemented in server farms to support large-scale data processing and virtualization.

Features:

  • High Bandwidth: Provides high data transfer rates, enabling fast and efficient memory access.
  • Low Latency: Minimizes the delay between memory requests and data retrieval, improving overall system responsiveness.
  • Double Data Rate (DDR) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat generation.
  • Compact Packaging: Available in various package options to suit different board layouts and space constraints.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections, enhancing memory performance.

Benefits:

  • Improved System Performance: Enhances the overall performance of computing and embedded systems by providing high-speed memory access.
  • Enhanced Graphics Capabilities: Accelerates rendering and improves frame rates in gaming and graphics-intensive applications.
  • Reduced Power Consumption: Low power design reduces energy consumption and heat generation, improving system reliability.
  • Increased Memory Capacity: Allows for larger datasets and more complex applications to be run efficiently.
  • Improved Signal Integrity: On-Die Termination ensures reliable data transfer and reduces the risk of errors.

Additional Details:

The H5ANAG8NAJR-XNC is typically characterized by its speed grade, capacity, and operating voltage. It conforms to industry-standard DDR specifications, ensuring compatibility with a wide range of memory controllers and platforms. Detailed specifications, including timing parameters, voltage requirements, and operating temperature ranges, can be found in the official Hynix datasheet. The part number provides specific information about the memory's configuration and performance characteristics. This IC utilizes advanced manufacturing processes to achieve high performance and reliability.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess