Product Overview: AD2S1210ASTZ-RL7
The AD2S1210ASTZ-RL7 is a state-of-the-art variable resolution, monolithic resolver-to-digital converter, and is a part of the high-performance product line from Analog Devices Inc. This innovative component is designed to interface with a resolver sensor, converting the analog sinusoidal signal into a digital representation with high precision and accuracy.
Key Features
- Variable Resolution: Programmable from 10 to 16 bits, providing flexibility for different application requirements.
- High Accuracy: The converter offers a high level of accuracy, which is essential for critical applications where precision is key.
- High Tracking Rate: Capable of tracking rates up to 3125 rps, making it suitable for high-speed applications.
- Integrated Fault Detection: Includes loss of signal and out-of-range detection, ensuring reliable operation and system integrity.
- Wide Operating Temperature Range: Designed to function in a broad temperature spectrum, from -40°C to +125°C, accommodating various industrial environments.
Applications
The AD2S1210ASTZ-RL7 is ideal for use in a wide range of applications where precise motion control is required. These include:
- Industrial servo motors
- Automotive powertrain and stability control
- Robotics and automation systems
- Aerospace and defense systems
Package and Availability
This component comes in a 44-lead TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications. The part number AD2S1210ASTZ-RL7 indicates the product is available in tape and reel packaging, which is ideal for high-volume production environments.
Manufacturer Quality and Support
As a product of Analog Devices Inc., the AD2S1210ASTZ-RL7 benefits from the company's commitment to quality and reliability. Analog Devices Inc. is known for its rigorous testing standards and robust product support, ensuring customers receive the best in class performance and assistance for their design needs.