The MP8773EN-LF-Z is a high-efficiency, fully integrated synchronous boost converter with a wide input voltage range. It is designed for applications requiring a stable output voltage from a varying input voltage source. It features internal power MOSFETs and a fixed switching frequency for ease of use and reduced external component count. The device offers excellent load and line regulation.
Applications:
- Power Banks
- USB Power Delivery (PD)
- Battery-Powered Devices
- Portable Electronics
Features:
- Wide 2.7V to 22V Input Voltage Range
- Up to 24V Output Voltage
- Integrated Low RDS(ON) Power MOSFETs
- Fixed 600kHz Switching Frequency
- Internal Soft-Start
- Adjustable Output Voltage
- Over-Voltage Protection (OVP)
- Over-Current Protection (OCP)
- Thermal Shutdown
- Available in a QFN-16 (3mmx3mm) Package
Benefits:
- High efficiency maximizes battery life in portable applications.
- Small solution size minimizes board space requirements.
- Robust protection features ensure reliable operation.
- The wide input voltage range allows for operation with various battery chemistries.
- The fixed switching frequency simplifies EMI design.
Additional Details:
The MP8773EN-LF-Z integrates all the necessary components for a synchronous boost converter into a small QFN-16 package. The internal low RDS(ON) MOSFETs minimize conduction losses. The fixed switching frequency simplifies the design of external components. The internal soft-start function limits inrush current during startup. The output voltage is adjustable, allowing for flexibility in various applications. Over-voltage protection (OVP) prevents damage from excessive output voltage. Over-current protection (OCP) limits the output current during overload conditions. Thermal shutdown protects the device from overheating. This product is lead-free and RoHS compliant. It is ideal for applications requiring a compact and efficient boost converter solution.