EN
  • EN
  • DE

ADUM3471ARSZ-RL7

Part No ADUM3471ARSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 25 Weeks
Features General Purpose Digital Isolator 2500Vrms Channel 1Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name ADuM3471
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM3471ARSZ-RL7TR, ADUM3471ARSZ-RL7-ND, ADUM3471ARSZ-RL7CT, ADUM3471ARSZ-RL7DKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860594-ADUM3471ARSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3471ARSZ-RL7 CAD Model

Description

Product Overview: ADUM3471ARSZ-RL7

The ADUM3471ARSZ-RL7 is a high-performance, quad-channel digital isolator with integrated DC-to-DC converter, manufactured by Analog Devices Inc. This sophisticated component is designed to offer both signal isolation and power isolation in a single, compact package, making it an ideal solution for a variety of applications in industrial, medical, and other environments where safety and reliability are paramount.

Key Features

  • Integrated Isolated Power: The device features an iCoupler® technology-based isolator with an integrated, isolated DC-to-DC converter, providing both data and power isolation. This allows for simplified board design and reduced board space requirements.
  • Quad-Channel Flexibility: With four independent isolation channels, the ADUM3471ARSZ-RL7 can support multiple isolation configurations, such as four unidirectional or two bidirectional data channels, along with the power channel.
  • High Data Rate: The isolator supports data rates up to 25 Mbps, ensuring fast and reliable data transfer for critical applications.
  • Robust Isolation: It offers up to 2.5 kV RMS isolation for 1 minute per UL 1577, providing a high degree of protection against electrical noise and surges.
  • Wide Temperature Range: The device operates effectively across a wide temperature range from -40°C to +125°C, catering to demanding environmental conditions.
  • Energy Efficiency: The integrated DC-to-DC converter is designed for high efficiency, which helps to reduce power consumption and heat dissipation in the system.

Applications

The ADUM3471ARSZ-RL7 is suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces and data acquisition systems
  • Power supply control and monitoring
  • Motor control drivers

The ADUM3471ARSZ-RL7 comes in a compact, surface-mount, 16-lead SOIC package, which is RoHS compliant and specified for the extended industrial temperature range. Its integrated approach to both power and signal isolation provides designers with a versatile and reliable solution, simplifying design and improving overall system performance.

With its robust feature set and integrated design, the ADUM3471ARSZ-RL7 from Analog Devices Inc. is a standout choice for engineers looking to enhance system safety and integrity while minimizing design complexity and maximizing efficiency.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9535 $53.7210
14+ $7.3465 $102.8510
22+ $7.1169 $156.5718
30+ $6.8873 $206.6190
38+ $6.6578 $252.9964
51+ $5.9690 $304.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess