EN
  • EN
  • DE

6015-410-001

Part No 6015-410-001
Manufacturer Digilent, Inc.
Catalog Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Description NETFPGA 1G CML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Digilent, Inc.
Series Kintex®-7
Package Box
Product Status Obsolete
Type FPGA
For Use With/Related Products XC7K325T
Platform NetFPGA Kintex-7 FPGA
Contents Board(s), Cable(s)
Interconnect System FMC, Pmod
Suggested Programming Environment ISE, Vivado
Utilized IC / Part XC7K325T
Base Product Number XC7K325
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8473.30.1180
Win Source Part Number 1316001-6015-410-001
Ultra Librarian 3D Model Ultra Librarian 6015-410-001 CAD Model

Description

The 1316001-6015-410-001 is an evaluation board designed for complex logic applications. Bold the product name 1316001-6015-410-001.

  • Compatibility: XC7K325T FPGA from Xilinx
  • Package: Box
  • Included: Cables for connectivity
  • Platform: NetFPGA Kintex-7 FPGA
  • Application: Prototyping and testing complex logic designs
  • Operating Temperature: -55°C to 150°C

You May Also Be Interested in

Digilent, Inc.
PROGRAM DEV NEXYS VIDEO
Need more? Email Us
Terasic Inc.
DEV BOARD INTEL ATOM N2600
Need more? Email Us
Digilent, Inc.
PYNQ-Z1 PYTHON DEV BOARD ONLY
Need more? Email Us
Digilent, Inc.
BOARD FPGA BASYS3 FOR VIVADO
Need more? Email Us
Digilent, Inc.
CORA Z7: ZYNQ-Z7000 SINGLE CORE
Need more? Email Us
Amd
DEV KIT EMBEDDED SPARTAN 6 / Spartan-6 LXT FPGA Embedded PCIe Card XC6SLX45T Spartan®-6 LXT FPGA Evaluation Board
Need more? Email Us
Trenz Electronic GmbH
SOM CARRIER BOARD USCALE+ TE0808 / TE0803 TE0807 TE0808 Zynq UltraScale+ MPSoC UltraITX+ Carrier TE0803, TE0807, TE0808 Zynq® UltraScale+™ FPGA + MCU/MPU SoC Evaluation Board
Need more? Email Us
Amd
KIT EVAL ZYNQUS+ MPSOC ZCU106 ED
Need more? Email Us
Arduino
ARDUINO MKR VIDOR 4000 / Cyclone 10 LP FPGA MKR VIDOR 4000 10CL016 Cyclone? 10 LP FPGA Evaluation Board
Lowest to $121.7141

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess