EN
  • EN
  • DE

SSM2932ACBZ-RL

Part No SSM2932ACBZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS G STER 85MW 16WLCSP / Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-WLCSP (1.64x1.64)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Class G
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 85mW x 1 @ 16Ohm, 45mW x 2 @ 32Ohm
Voltage - Supply 2.5V ~ 3.6V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-WLCSP (1.64x1.64)
Package / Case 16-UFBGA, WLCSP
Base Product Number SSM2932
Other Names ANAANASSM2932ACBZ-RL,2156-SSM2932ACBZ-RL,2156-SSM2932ACBZ-RL-ADTR
Standard Package 10,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260610-SSM2932ACBZ-RL
Ultra Librarian 3D Model Ultra Librarian SSM2932ACBZ-RL CAD Model

Description

SSM2932ACBZ-RL from Analog Devices Inc.

The SSM2932ACBZ-RL is a cutting-edge audio amplifier integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is engineered to provide exceptional audio quality, efficiency, and reliability for a wide range of applications, making it an ideal choice for audio enthusiasts and professional audio equipment manufacturers alike.

Key Features

  • High Efficiency: The SSM2932ACBZ-RL boasts a Class-D architecture, which ensures high power efficiency. This feature reduces heat generation and power loss, making it suitable for battery-powered devices where power conservation is critical.
  • Output Power: This IC is capable of delivering 2.8W into a 4Ω load or 1.7W into an 8Ω load with a 5V power supply, providing robust audio performance for its size.
  • Low EMI: With an integrated spread spectrum modulation capability, the SSM2932ACBZ-RL minimizes electromagnetic interference (EMI), which is essential for maintaining signal integrity in sensitive audio applications.
  • Compact Design: The IC comes in a small 9-ball, 1.5mm x 1.5mm WLCSP (Wafer Level Chip Scale Package), which is perfect for space-constrained applications.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 2.5V to 5.5V, providing design flexibility for various system power rails.

Applications

  • Mobile Devices
  • Portable Media Players
  • Wireless Speakers
  • Tablet Computers
  • Hands-Free Headsets

The SSM2932ACBZ-RL is designed with the end-user in mind, ensuring that the audio output is not only powerful but also of the highest clarity. Its compact size and power efficiency make it an excellent choice for portable applications where space and battery life are at a premium. With Analog Devices' reputation for quality and performance, this product stands out as a superior audio amplification solution.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative. The SSM2932ACBZ-RL is available for order, ready to elevate the audio experience in your next project.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess