EN
  • EN
  • DE

TEBF0808-04A

Part No TEBF0808-04A
Manufacturer Trenz Electronic GmbH
Catalog Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Description SOM CARRIER BOARD USCALE+ TE0808 / TE0803 TE0807 TE0808 Zynq UltraScale+ MPSoC UltraITX+ Carrier TE0803, TE0807, TE0808 Zynq® UltraScale+™ FPGA + MCU/MPU SoC Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Trenz Electronic GmbH
Series Zynq® UltraScale+™
Package Bulk
Type FPGA + MCU/MPU SoC
For Use With/Related Products TE0803, TE0807, TE0808
Platform TE0803 TE0807 TE0808 Zynq UltraScale+ MPSoC UltraITX+ Carrier
Contents Board(s)
Interconnect System Pmod
Suggested Programming Environment Vivado
Standard Package 1
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 1350078-TEBF0808-04A
Ultra Librarian 3D Model Ultra Librarian TEBF0808-04A CAD Model

Description

The TEBF0808-04A from Trenz Electronic GmbH is a development board that is designed for use with the TE0803, TE0807, and TE0808 platforms.

  • Platform: Zynq® UltraScale+™
  • Type: FPGA + MCU/MPU SoC
  • Package: Bulk
  • Contents: Board(s)
  • Suitable For: Complex Logic (FPGA, CPLD)
  • Programming Environment: Vivado
  • Interconnect System: Pmod

You May Also Be Interested in

Digilent, Inc.
BOARD CMOD A7-35T FPGA 48DIP
Need more? Email Us
Amd
KINTEX-7 FPGA KC705 CON EVAL KIT / Kintex-7 FPGA Connectivity PCIe Card XC7K325T Kintex®-7 FPGA Evaluation Board
Need more? Email Us
Digilent, Inc.
PROGRAM DEV NEXYS VIDEO
Need more? Email Us
Amd
XILINX ZYNQ ULTRASCALE+ MPSOC ZC
Lowest to $7,761.1941
Terasic Inc.
DEV BOARD INTEL ATOM N2600
Need more? Email Us
Terasic Inc.
DE10-NANO CYCLONE V SE SOC KIT
Need more? Email Us
Intel
ARRIA V STARTER KIT / Arria V GX FPGA Starter 5AGXFB3 Arria® V GX FPGA Evaluation Board
Need more? Email Us
Trenz Electronic GmbH
STARTER KIT XILINX ZYNQ / TE0720 Zynq-7000 AP SoC Carrier Starter TE0720, XC7Z020 Zynq®-7000 FPGA + MCU/MPU SoC Evaluation Board
Need more? Email Us
Digilent, Inc.
ARTY A7-35T DEV BOARD ARTIX-7
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess