Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr AMD
Series Spartan®-6 LXT
Package Box
Product Status Obsolete
Type FPGA
For Use With/Related Products XC6SLX45T
Platform Spartan-6 LXT FPGA Embedded PCIe Card
Contents Board(s) , Cable(s) , Power Supply
Interconnect System FMC
Suggested Programming Environment ISE
Base Product Number XC6SLX45
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.50.0150
Win Source Part Number 1350404-DK-S6-EMBD-G
Ultra Librarian 3D Model Ultra Librarian DK-S6-EMBD-G CAD Model

Description

The DK-S6-EMBD-G is a Spartan®-6 LXT FPGA development board from AMD.

  • FPGA Family: Spartan®-6 LXT
  • FPGA: XC6SLX45T
  • Package: Box
  • Includes: Board(s), cable(s), and power supply
  • Status: Obsolete
  • Suggested Programming Environment: ISE
  • Interconnect System: FMC
  • ECCN: 3A992A

You May Also Be Interested in

Amd
EVALUATION KIT ZYNQ-7000 ZC706 / Zynq-7000 AP SoC ZC706 PCIe Card XC7Z045 Zynq®-7000 FPGA + MCU/MPU SoC Evaluation Board
Need more? Email Us
ECAD model for EK-Z7-ZC706-G
Amd
KINTEX-7 FPGA KC705 CON EVAL KIT / Kintex-7 FPGA Connectivity PCIe Card XC7K325T Kintex®-7 FPGA Evaluation Board
Need more? Email Us
ECAD model for DK-K7-CONN-G
Intel
ARRIA V STARTER KIT / Arria V GX FPGA Starter 5AGXFB3 Arria® V GX FPGA Evaluation Board
Need more? Email Us
ECAD model for DK-START-5AGXB3N
Amd
XILINX KINTEX ULTRASCALE+ FPGA K
Lowest to $9,127.1643
ECAD model for EK-U1-KCU116-G
Lattice Semiconductor Corporation
iCE40 HX FPGA iCEblink40-HX1K iCE40HX1K iCE40™ HX FPGA Evaluation Board
Need more? Email Us
ECAD model for ICE40HX1K-BLINK-EVN
Digilent, Inc.
NETFPGA 1G CML
Need more? Email Us
ECAD model for 6015-410-001
Digilent, Inc.
NEXYS A7 ECE FPGA TRAINER BOARD
Need more? Email Us
ECAD model for 410-292
Terasic Inc.
DE10-NANO CYCLONE V SE SOC KIT
Need more? Email Us
ECAD model for P0496
Digilent, Inc.
CORA Z7: ZYNQ-Z7000 SINGLE CORE
Need more? Email Us
ECAD model for 410-370

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention