EN
  • EN
  • DE

DC-ME4-01T-S-UPW

Part No DC-ME4-01T-S-UPW
Manufacturer Digi International
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description IC CONNECT ME-S 4MB FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000042-DC-ME4-01T-S-UPW
Manufacturer Digi
Category Integrated Circuits (ICs)-- Embedded-- Microcontrollers, Microprocessor, FPGA Modules
Series Digi Connect ME®
Package Bulk
Product Status Not For New Designs
Base Product Number DC-ME4
Speed 55MHz
Size / Dimension 1.450" L x 0.750" W (36.70mm x 19.10mm)
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian DC-ME4-01T-S-UPW CAD Model

Description

The Digi Connect ME® is an embedded microcontroller, microprocessor, FPGA module from Digi.

  • Speed: 55MHz
  • Package Size: 1.450" L x 0.750" W (36.70mm x 19.10mm)
  • Operating Temperature: -40°C ~ 85°C
  • Series: Digi Connect ME®
  • Application: Integrated Circuits
  • Lifecycle: Not for New Designs

You May Also Be Interested in

Digi International
MODULE RABBITCORE RCM3000
Need more? Email Us
Digi International
IC MOD ARM7TDMI 55MHZ 8MB 50PK / Digi Connect ME® Embedded Module ARM7TDMI, NS7520 55MHz 8MB 2MB
Need more? Email Us
Microchip Technology
SAMA5D2 WIRELESS SOM / - Embedded Module ARM® Cortex®-A5 500MHz 256MB 8MB
Need more? Email Us
Digi International
IC MOD RABBIT 6000 162.5MHZ
Need more? Email Us
Microchip Technology
IC MOD CORTEX-A5 500MHZ 1GB 64MB
Lowest to $79.2225
Trenz Electronic GmbH
IC MOD ARTIX-7 A100T 100MHZ 32MB / TE0725 Embedded Module Artix-7 A100T 100MHz 32MB
Need more? Email Us
Digi International
MODULE 9P 32MB SDRAM 32MB FLASH / - Embedded Module
Lowest to $1.1078
Digi International
MODULE RABBITCORE RCM3710
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3305
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess