EN
  • EN
  • DE

20-101-1328

Part No 20-101-1328
Manufacturer Digi International
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description IC MOD RABBIT 3000 22.1MHZ 128KB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168992-20-101-1328
Manufacturer Digi
Category Integrated Circuits (ICs) Embedded Microcontrollers, Microprocessor, FPGA Modules
Series RabbitCore RCM3710
Package Tray
Product Status Not For New Designs
Module/Board Type MPU Core
Speed 22.1MHz
Flash Size 256KB (Internal), 1MB (External)
RAM Size 128KB
Connector Type IDC Header 2x20
Ultra Librarian 3D Model Ultra Librarian 20-101-1328 CAD Model

Description

The RabbitCore RCM3710 is an integrated circuit module designed for embedded microcontrollers, microprocessors, and FPGA applications. RabbitCore RCM3710 is manufactured by Digi.

  • Application: Embedded Microcontrollers, Microprocessors, FPGA
  • Speed: 22.1MHz
  • Connector Type: IDC Header 2x20
  • RAM Size: 128KB
  • Flash Size: 256KB (Internal), 1MB (External)
  • Package: Tray

You May Also Be Interested in

Digi International
IC MOD ARM926EJ-S 75MHZ 16MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 16MB 8MB
Need more? Email Us
Trenz Electronic GmbH
IC MOD ARTIX-7 A100T 100MHZ 32MB / TE0725 Embedded Module Artix-7 A100T 100MHz 32MB
Need more? Email Us
Digi International
IC MOD ARM7TDMI 55MHZ 8MB 50PK / Digi Connect ME® Embedded Module ARM7TDMI, NS7520 55MHz 8MB 2MB
Need more? Email Us
Digi International
IC MOD RABBIT 3000 44.2MHZ 768KB / RabbitCore RCM3209 Embedded Module Rabbit 3000 44.2MHz 768KB 512KB
Lowest to $2,328.3583
Rochester Electronics
MATH COPROCESSOR, 16 BIT, NMOS,
Need more? Email Us
Digi International
IC MOD RABBIT 6000 162.5MHZ
Need more? Email Us
Amd
IC MOD ARM CORTEX A53 533MHZ
Lowest to $709.0909
Digi International
IC MOD RABBIT 2000 22.1MHZ 512KB / RabbitCore RCM2200 Embedded Module Rabbit 2000 22.1MHz 512KB 512KB
Need more? Email Us
Digi International
IC CONNECT ME-S 4MB FLASH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess