EN
  • EN
  • DE

D8087-1

Part No D8087-1
Manufacturer Rochester Electronics
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description MATH COPROCESSOR, 16 BIT, NMOS,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 868123-D8087-1
Ultra Librarian 3D Model Ultra Librarian D8087-1 CAD Model

Description

The 868123-D8087-1 is an integrated circuit (IC) manufactured by Rochester Electronics.

  • Category: Embedded ICs, specifically microcontrollers, microprocessors, and FPGA modules
  • Package: Bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • Counterfeit Risk: 69% chance in the open market
  • MSL Level: 3 (168 hours of exposure to moisture)
  • REACH Status: Vendor undefined
  • HTSUS Code: 8542.39.0001
  • Status: Currently active and available for purchase

You May Also Be Interested in

Digi International
IC MOD RABBIT 3000 22.1MHZ 128KB
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3305
Need more? Email Us
Trenz Electronic GmbH
IC MODULE ARTIX7
Need more? Email Us
Microchip Technology
SAMA5D2 WIRELESS SOM / - Embedded Module ARM® Cortex®-A5 500MHz 256MB 8MB
Need more? Email Us
Digi International
IC MOD ARM926EJ-S 75MHZ 16MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 16MB 8MB
Need more? Email Us
Microchip Technology
IC MOD CORTEX-A5 500MHZ 1GB 64MB
Lowest to $79.2225
Digi International
IC CONNECT ME 9210 4/8-S 8MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 8MB 4MB
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3710
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3410
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess