EN
  • EN
  • DE

CC-SBP-WMX-JN58

Part No CC-SBP-WMX-JN58
Manufacturer Digi International
Catalog Embedded - Single Board Computers (SBCs)
Description CONNECTCORE 6UL SBC PRO, I.MX6UL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers - Single Board Computers (SBCs)
Mfr Digi
Series ConnectCore® 6UL
Package Tray
Core Processor ARM® Cortex®-A7, i.MX6Ultralite
Speed 528MHz
Number of Cores 1
Size / Dimension 2.830" x 3.940" (71.88mm x 100.07mm)
Form Factor Pico-ITX
Expansion Site/Bus CAN, GPIO, I²C, SPI, UART
RAM Capacity/Installed 256MB/256MB
Storage Interface microSD
Video Outputs LVDS, RGB
Ethernet 10/100Mbps (2)
USB USB 2.0 (3) , USB 2.0 OTG (1)
RS-232 (422, 485) 2
Digital I/O Lines 8
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CC-SBP
Standard Package 5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1337346-CC-SBP-WMX-JN58
Ultra Librarian 3D Model Ultra Librarian CC-SBP-WMX-JN58 CAD Model

Description

The ConnectCore® 6UL is a Single Board Computer (SBC) from the Digi series.

  • Core Processor: ARM® Cortex®-A7, i.MX6Ultralite
  • Speed: 528MHz
  • RAM Capacity: 256MB
  • Storage Interface: microSD
  • Video Outputs: LVDS, RGB
  • Ethernet: 10/100Mbps
  • USB: USB 2.0 (3), USB 2.0 OTG (1)
  • Serial Interfaces: 2 RS-232 (422, 485)
  • Number of I/O: -
  • Operating Temperature: -40°C ~ 85°C
  • Expansion Site/Bus: CAN, GPIO, I²C, SPI, UART
  • Form Factor: Pico-ITX

You May Also Be Interested in

Gateworks Corporation
SBC 800MHZ 2 CORE 1GB RAM
Need more? Email Us
Advantech Corp
SBC 3.3GHZ 2/4 CORE 16GB/0GB RAM
Need more? Email Us
Raspberry Pi
Raspberry Pi 3 Model B Board
Need more? Email Us
Raspberry Pi
SBC 1.5GHZ 4 CORE 8GB RAM
Lowest to $331.7329
Digi International
COMPUTER SNGLBD LP3510 FOX7.4MHZ /
Need more? Email Us
Raspberry Pi
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us
Raspberry Pi
BCM2837B0 MPU Active Raspberry Pi Compute 3+ 32GB MPU Embedded Evaluation Board
Lowest to $266.9898
Raspberry Pi
BCM2835 MPU Active Raspberry Pi Model B+ MPU Embedded Evaluation Board
Need more? Email Us
Advantech Corp
3.5 "SBC DM&P VORTEX86DX 800MHZ /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess