EN
  • EN
  • DE

CR5608-03

Part No CR5608-03
Manufacturer Dialog Semiconductor GmbH
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1329+
Reference case SOP8
Manufacturer Dialog Semiconductor GmbH
Manufacturer Homepage www.dialog-semiconductor.com
Win Source Part Number 752692-CR5608-03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CR5608-03 CAD Model

Description

The CR5608-03 is a highly integrated, low-power Bluetooth Low Energy (BLE) system-on-chip (SoC) solution from Dialog Semiconductor. Designed for a variety of IoT applications, this SoC combines a high-performance microcontroller, a BLE radio, and a rich set of peripherals, all in a compact package. It's engineered for efficient operation, making it ideal for battery-powered devices that require long lifespans and reliable wireless connectivity.

Applications

  • Wearable Devices: Smartwatches, fitness trackers, and health monitors.
  • Beacons: Proximity marketing, asset tracking, and indoor navigation systems.
  • Smart Home Devices: Lighting controls, thermostats, and security systems.
  • Industrial IoT: Sensor networks, remote monitoring, and predictive maintenance.
  • Medical Devices: Glucose meters, blood pressure monitors, and wearable sensors.

Features

  • Integrated BLE Radio: Supports Bluetooth 5.1 and earlier versions, ensuring compatibility with a wide range of devices.
  • Low Power Consumption: Optimized for long battery life in portable and wearable applications.
  • High-Performance Microcontroller: Features an ARM Cortex-M0 core for efficient processing.
  • Rich Peripheral Set: Includes UART, SPI, I2C, ADC, and GPIO interfaces for flexible connectivity.
  • Over-the-Air (OTA) Updates: Supports firmware updates via Bluetooth, allowing for easy maintenance and feature enhancements.
  • Security Features: Incorporates hardware-based encryption and authentication mechanisms to protect sensitive data.
  • Compact Package: Available in small form-factor packages for space-constrained applications.

Benefits

  • Extended Battery Life: Minimizes power consumption, enabling devices to operate for extended periods without requiring frequent battery replacements.
  • Enhanced Wireless Connectivity: Provides reliable and robust BLE communication, ensuring seamless data transfer and device interoperability.
  • Simplified Development: Offers a comprehensive software development kit (SDK) and tools to streamline application development.
  • Increased System Integration: Reduces the number of external components required, lowering system cost and complexity.
  • Improved Security: Protects against unauthorized access and data breaches, ensuring the integrity of sensitive information.
  • Faster Time-to-Market: Accelerates product development cycles, allowing manufacturers to quickly bring innovative products to market.

Additional Details

The CR5608-03 operates in the 2.4 GHz ISM band and supports data rates up to 2 Mbps. It features a programmable transmit power and receiver sensitivity, allowing for optimized communication range and power consumption. The SoC includes an integrated power management unit (PMU) that efficiently regulates voltage levels and minimizes power dissipation. Its wide operating temperature range makes it suitable for use in harsh environments. The device is available in a QFN package. Complete technical specifications can be found in the Dialog Semiconductor CR5608 datasheet.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3107 $59.0330
455+ $0.2553 $116.1615
705+ $0.2472 $174.2760
970+ $0.2391 $231.9270
1,250+ $0.2310 $288.7500
1,680+ $0.2067 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess