EN
  • EN
  • DE

K4S560432A-TC1L

Part No K4S560432A-TC1L
Manufacturer Samsung
Catalog SD
Description SD 64Mx4-1L PC100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945329-K4S560432A-TC1L
Series *
Ultra Librarian 3D Model Ultra Librarian K4S560432A-TC1L CAD Model

Description

The Samsung K4S560432A-TC1L is a Synchronous DRAM (SDRAM) memory chip engineered for a diverse array of applications that require efficient and rapid data processing. This particular model is designed to offer a balance between memory capacity, speed, and power consumption, making it suitable for use in various consumer electronics, embedded systems, and networking devices. Its synchronous nature ensures precise timing with the system clock, enhancing data integrity and transfer rates.

Applications

  • Graphics cards
  • Embedded systems
  • Networking devices
  • Consumer electronics (e.g., set-top boxes, DVD players)
  • Industrial control systems

Features

  • High-speed data transfer rates: Provides quick and efficient data access to enhance system performance.
  • Synchronous operation: Operates in synchronization with the system clock to ensure accurate and reliable data transfer.
  • Low power consumption: Designed to minimize energy usage, which is beneficial for battery-powered devices and energy-efficient systems.
  • Compact package: Allows for easy integration into various circuit board layouts and designs.
  • Stable performance: Offers reliable operation under different environmental conditions.

Benefits

  • Improved system performance: Enables faster application loading and execution due to rapid data access.
  • Enhanced reliability: Guarantees consistent and stable system performance, minimizing errors and downtime.
  • Energy efficiency: Reduces overall system power requirements, leading to lower energy costs and longer battery life in portable devices.
  • Cost-effective solution: Minimizes the need for external components through integrated design, reducing overall system expenses.
  • Design flexibility: Allows for use in a wide range of applications and form factors due to its compact size.

Additional Details

The K4S560432A-TC1L typically operates at a specific voltage (e.g., 3.3V or 2.5V), which varies depending on the specific configuration and application requirements. It complies with industry-standard SDRAM specifications, ensuring compatibility with various memory controllers and systems. For detailed specifications, including timing parameters and operating conditions, refer to the official Samsung datasheet for this part number.

You May Also Be Interested in

Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess