EN
  • EN
  • DE

LTC3225EDDB-1#TRMPBF

Part No LTC3225EDDB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC SUPERCAP CHARGER 150MA 10-DFN / Supercapacitor Charger PMIC 10-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Supercapacitor Charger
Current - Supply 20µA
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LTC3225
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC3225EDDB-1#TRMPBFDKR,-2735-LTC3225EDDB-1#TRMPBFDKR,LTC3225EDDB-1#TRMPBFTR,LTC3225EDDB-1#TRMPBFCT,-2735-LTC3225EDDB-1#TRMPBFCT,LTC3225EDDB1TRMPBF
Standard Package 500
Win Source Part Number 1006097-LTC3225EDDB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3225EDDB-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3225EDDB-1#TRMPBF Supercapacitor Charger

The LTC3225EDDB-1#TRMPBF from Analog Devices Inc. is a highly efficient, autonomous supercapacitor charger designed to provide a seamless charging solution for supercapacitors (also known as ultracapacitors or double-layer capacitors). This advanced component is specifically engineered to address the energy storage and power delivery needs of a wide range of applications, from backup power systems to energy harvesting solutions.

Encased in a compact 10-lead DFN package, the LTC3225EDDB-1#TRMPBF operates over a wide input voltage range of 2.8V to 5.5V, making it versatile for use in various electronic devices. It features programmable charge current up to 150mA, which allows designers to tailor the charging rate to the specific needs of their application. The device's charge current can be adjusted by setting a single external resistor, providing flexibility and ease of use.

The LTC3225EDDB-1#TRMPBF incorporates an automatic cell balancing function, which ensures that multiple supercapacitors connected in series are charged evenly, thus maximizing their lifespan and reliability. This feature is critical in applications where long-term stability and performance are paramount.

Among its safety features, the device includes overvoltage protection, which prevents overcharging of the supercapacitor, and an automatic recharge feature that initiates a new charging cycle if the supercapacitor voltage falls below a programmable threshold. This ensures that the supercapacitor is always ready to deliver power when needed.

With its low quiescent current and high efficiency, the LTC3225EDDB-1#TRMPBF is optimized for portable and space-constrained applications. Its no-load quiescent current is less than 1µA, which minimizes power drain and extends the operating time of battery-powered devices.

Whether it's used in handheld electronics, memory backup systems, or energy harvesting devices, the LTC3225EDDB-1#TRMPBF provides a reliable and efficient solution for managing the charging and maintenance of supercapacitors. Its robust feature set and ease of integration make it a top choice for engineers and designers looking for a supercapacitor charging solution that doesn't compromise on performance or space.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6637 $51.9822
15+ $7.1086 $106.6290
22+ $6.8865 $151.5030
31+ $6.6644 $206.5964
39+ $6.4422 $251.2458
52+ $5.7758 $300.3416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess