Products specifications Report Issue?

Category Industrial Supplies - Shipping and Packaging Products
Mfr Box Partners
Package Box
Product Status Active
Type Pallet Covers
Size / Dimension 44" x 72" x 72"
Color Clear
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
HTSUS 0000.00.0000
Win Source Part Number 268715-PC112
Ultra Librarian 3D Model Ultra Librarian PC112 CAD Model

Description

The 268715-PC112 is a pallet cover used for shipping and packaging purposes.

  • Material: Clear
  • Size: 44" x 72" x 72"
  • Package: Box
  • Manufacturer: Box Partners
  • Status: Active

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
ECAD model for LL2012-FHL4N7S
Murata Electronics North America
Need more? Email Us
ECAD model for XM5802PD-NL1331
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK7562J
Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Texas Instruments
Lowest to $1.3577
ECAD model for LM73CIMK-0PB
Diodes Incorporated
Lowest to $2.1546
ECAD model for SBR10E45P5
Hynix Semiconductor
Need more? Email Us
ECAD model for YACF4F1C9SCC-060A
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention