EN
  • EN
  • DE

LNBS21PD-TR

Part No LNBS21PD-TR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC LNB SUPPLY & CNTRL 20-PWRSOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Power Supplies, Converters, Controllers
Supply Voltage - Operating 8 V to 15 V
Case / Package PowerSO-20
Mounting Surface Mount
Win Source Part Number 134664-LNBS21PD-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBS21PD-TR CAD Model

Description

Product Overview: LNBS21PD-TR by STMicroelectronics

The LNBS21PD-TR is a cutting-edge integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is specifically tailored for driving the supply and control of the LNB (Low Noise Block) downconverter in satellite TV receiver systems. It provides a highly efficient solution for satellite dish installations, ensuring clear signal reception and enhancing the overall user experience.

Key Features

  • High Efficiency: The LNBS21PD-TR offers a high level of energy efficiency, which is critical for reducing power consumption in satellite systems.
  • Built-in DiSEqC Decoder: The device includes an integrated DiSEqC 1.X decoder, enabling it to handle digital satellite equipment control signals effectively.
  • Low Noise Figure: With its low noise figure, the LNBS21PD-TR ensures minimal signal distortion, resulting in better signal quality and reliability.
  • I2C Interface: The inclusion of an I2C-compatible interface allows for straightforward communication and control from the host processor.
  • Overcurrent Protection: This integrated circuit is equipped with robust overcurrent protection, safeguarding the device against potential damage from electrical surges or faults.
  • Wide Input Voltage Range: It operates effectively over a broad input voltage range, accommodating various power supply conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, ensuring long-term stability and performance.

Applications

The LNBS21PD-TR is primarily used in satellite TV systems, particularly for driving the LNB in both residential and commercial satellite dish installations. Its robust feature set makes it an ideal choice for applications requiring reliable performance, low power consumption, and high-level integration.

Package and Availability

This product is available in a compact surface-mount package, designed for streamlined PCB assembly processes. The LNBS21PD-TR is also available in tape and reel packaging, making it suitable for high-volume production environments.

With its combination of efficiency, integration, and protection features, the LNBS21PD-TR from STMicroelectronics stands out as a top-tier solution for satellite TV system manufacturers looking to deliver high-quality, reliable products to their customers.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess