Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Applications Fan Controller
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 031951-TC646BEOA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC646BEOA CAD Model

Description

The TC646BEOA is a sophisticated fan speed controller integrated circuit (IC) designed and manufactured by Microchip Technology. This device is specially engineered to provide advanced cooling solutions for a variety of electronic applications. Its primary function is to control the speed of brushless DC fans based on temperature readings, ensuring optimal thermal management for electronic systems.

The TC646BEOA operates with a supply voltage range of 3V to 5.5V, making it versatile for use in various environments, from personal computers and servers to telecom equipment. With its built-in temperature proportional fan speed control, this IC can dynamically adjust the fan speed, reducing acoustic noise and extending the fan's life by minimizing excessive spinning when cooling is not required.

Key Features:

  • Temperature Proportional Fan Speed Control for Acoustic Noise Reduction and Power Savings
  • Supply Voltage Range: 3V to 5.5V
  • Supports External Temperature Input for Precise Thermal Management
  • FanSense™ Technology for Fault Detection, such as Open or Stuck Fan
  • Soft Start Functionality to Reduce Inrush Current
  • Thermal Shutdown Feature for Over-Temperature Protection
  • PWM or Linear Control Modes for Versatile Fan Speed Regulation

The TC646BEOA also features Microchip's proprietary FanSense™ technology, which safeguards against common fan faults, such as open circuit, short circuit, or a stalled fan. This enhances system reliability by providing real-time feedback and protective measures. The IC's soft start function ensures a smooth ramp-up of the fan speed, significantly reducing inrush current and the potential for system voltage droop.

With its thermal shutdown feature, the device offers additional protection by automatically turning off the fan driver if the die temperature exceeds a safe threshold. This IC is available in an 8-pin MSOP package, making it a compact solution for space-constrained applications.

The TC646BEOA is an excellent choice for designers looking to implement an efficient, reliable, and flexible thermal management system in their electronic products.

You May Also Be Interested in

Infineon Technologies
IC MOTOR CONTROLLER PAR 64MQFP
Lowest to $16.2985
ECAD model for IR2238QPBF
Rohm Semiconductor
BUILT-IN 1 CHANNEL H-BRIDGE MOTO / Motor Driver DMOS On/Off 8-MSOP
Need more? Email Us
ECAD model for BD62105AFVM-TR
Texas Instruments
IC MTR DRVR 2.5V-4.8V 6PICOSTAR / DRV201 Voice Coil Motor Driver for Camera Auto Focus
Lowest to $2.6978
ECAD model for DRV201YMBR
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9018
ECAD model for DRV83055QPHPRQ1
Rohm Semiconductor
IC MOTOR DRIVER 6V-32V HRP7 / DC Brush Motor Drivers (36V max.)
Lowest to $1.2011
ECAD model for BD6231HFP-TR
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN / Piezo Haptic Driver with Integrated Boost Converter and Digital Front End
Lowest to $6.4961
ECAD model for DRV2665RGPR
ON Semiconductor
IC MTRDRV 4.5-5.5/5.5-16V 20SSOP / For Fan Motor
Lowest to $1.8952
ECAD model for LB11852FV-TLM-H
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP / Motor Driver Bipolar On/Off 16-PDIP
Need more? Email Us
ECAD model for U2010B-M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7466 $52.1854
45+ $2.2536 $101.4120
69+ $2.1832 $150.6408
95+ $2.1128 $200.7160
123+ $2.0424 $251.2152
164+ $1.8311 $300.3004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,050 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention