EN
  • EN
  • DE

3610SB-05W-B30-B00

Part No 3610SB-05W-B30-B00
Manufacturer NMB Technologies Corporation
Catalog DC Fans
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr NMB Technologies Corporation
Series 09225SA
Package Bulk
Product Status Obsolete
Voltage - Rated 24VDC
Dimension Square - 92mm L x 92mm H
Width 25.00mm
Air Flow 41.3 CFM (1.16m³/min)
Static Pressure 0.120 in H2O (29.9 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Noise 28.0dB
Power (Watts) 1.2 W
RPM 2400 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, UL, VDE
Weight 0.209 lb (94.8 g)
Current Rating (Amps) 0.050A
Voltage Range 12 ~ 27.6VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 100000 Hrs @ 25°C
Base Product Number 3610SB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1316288-3610SB-05W-B30-B00
Ultra Librarian 3D Model Ultra Librarian 3610SB-05W-B30-B00 CAD Model

Description

The NMB Technologies Corporation 3610SB-05W-B30-B00 electronic component is a DC brushless fan with a voltage range of 12 ~ 27.6VDC.

  • Voltage Range: 12 ~ 27.6VDC
  • Rated Voltage: 24VDC
  • Power: 1.2W
  • Lifetime: 100,000 Hours @ 25 degrees Celsius
  • Weight: 0.209 lb (94.8 g)
  • Width: 25.00mm
  • Air Flow: 41.3 CFM (1.16m³/min)
  • Static Pressure: 0.120 in H2O (29.9 Pa)
  • Bearing Type: Ball
  • Fan Type: Tubeaxial
  • Noise Level: 28.0dB
  • RPM: 2400 RPM
  • Frame Material: Plastic
  • Blade Material: Plastic
  • Operating Temperature Range: 14 ~ 158 degrees Fahrenheit (-10 ~ 70 degrees Celsius)
  • Square Dimension: 92mm L x 92mm H
  • HTSUS: 8414.59.6590
  • Base Product Number: 3610SB
  • Status: Obsolete
  • Approval Agency Certifications: CE, UL, VDE

You May Also Be Interested in

Delta Electronics
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $93.6958
Sanyo Denki America Inc.
FAN 40X28MM 12VDC
Need more? Email Us
Wakefield-Vette
ULTRA THIN DC BLOWER 20X20X3.2MM
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE
Lowest to $88.6686
Sanyo Denki America Inc.
FAN AXIAL 52X15MM 12VDC WIRE
Lowest to $16.9221
Delta Electronics
FAN AXIAL 120X38MM 12VDC WIRE
Lowest to $19.6579
ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us
Sunon Fans
FAN AXIAL 80X15MM 12VDC WIRE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess