EN
  • EN
  • DE

MF30151V1-1000U-A99

Part No MF30151V1-1000U-A99
Manufacturer Sunon Fans
Catalog DC Fans
Description DC FAN 30X15 12VDC VAPO / Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Vapo-Bearing™ 6.0 CFM (0.168m³/min) 2 Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Sunon Fans
Series MagLev® MF
Package Bulk
Voltage - Rated 12VDC
Dimension Square - 30mm L x 30mm H
Width 15.00mm
Air Flow 6.0 CFM (0.168m³/min)
Static Pressure 0.170 in H2O (42.3 Pa)
Bearing Type Vapo-Bearing™
Fan Type Tubeaxial
Features Auto Restart
Noise 27.0dB(A)
Power (Watts) 780 mW
RPM 9500 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency cURus, TUV
Weight 0.022 lb (9.98 g)
Current Rating (Amps) 0.065A
Voltage Range 6 ~ 13.8VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number MF30151V1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names MF30151V1-1000U-A99-ND,259-2073
Standard Package 1
Win Source Part Number 1231731-MF30151V1-1000U-A99
Ultra Librarian 3D Model Ultra Librarian MF30151V1-1000U-A99 CAD Model

Description

The MagLev MF is a DC brushless fan from Sunon Fans.

  • Win Source Part Number: 1231731-MF30151V1-1000U-A99
  • Voltage Rating: 12VDC
  • Power Rating: 780mW
  • Lifetime: 70000 hours @ 40°C
  • Fan Type: tubeaxial
  • Bearing Type: Vapo-Bearing™
  • Noise Level: 27.0dB(A)
  • Static Pressure: 0.170 in H2O (42.3 Pa)
  • Air Flow: 6.0 CFM (0.168m³/min)
  • Packaging: bulk
  • Standard Quantity: 1 piece per package
  • ECCN Rating: EAR99
  • HTSUS Code: 8414.59.6590

You May Also Be Interested in

ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
Sunon Fans
FAN AXIAL 80X15MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X20MM 24VDC WIRE
Need more? Email Us
Sunon Fans
DC Fan Axial Ball Bearing 12V 10.2V to 13.8V 190CFM 63dB 120 X 120 X 38mm High Speed / FAN AXIAL 120X38MM 12VDC WIRE
Need more? Email Us
NMB Technologies Corporation
Need more? Email Us
ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $284.1654
ebm-papst
Need more? Email Us
Delta Electronics
FAN AXIAL 40X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess