EN
  • EN
  • DE

APT30D60BHBG

Part No APT30D60BHBG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 27A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Product Status Active
Diode Configuration 1 Pair Series Connection
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 27A
Voltage - Forward (Vf) (Max) @ If 1.8 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 85 ns
Current - Reverse Leakage @ Vr 250 µA @ 600 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Base Product Number APT30
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564031-APT30D60BHBG
Ultra Librarian 3D Model Ultra Librarian APT30D60BHBG CAD Model

Description

Introducing the APT30D60BHBG – A Robust Silicon Carbide (SiC) Diode from Microchip Technology

The APT30D60BHBG is a state-of-the-art silicon carbide Schottky diode designed by Microchip Technology, a leader in the semiconductor industry. This high-performance diode is engineered to offer superior efficiency and reliability for a wide range of power applications. With its cutting-edge SiC technology, the APT30D60BHBG provides excellent thermal performance and a high breakdown voltage, making it an ideal choice for high-power and high-frequency systems.

Key Features

  • High Breakdown Voltage: The APT30D60BHBG boasts a 600V breakdown voltage, providing a robust barrier against voltage spikes and surges, ensuring stable operation under harsh electrical conditions.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures high efficiency, which translates to energy savings and reduced thermal loads in applications.
  • Zero Reverse Recovery Time: The diode's zero reverse recovery time reduces switching losses, which is critical for high-speed switching applications and contributes to overall system efficiency.
  • High-Temperature Operation: The APT30D60BHBG is capable of operating at high junction temperatures, offering reliable performance even under extreme thermal conditions.
  • TO-247 Package: Encased in a TO-247 package, the diode provides excellent heat dissipation and is suitable for high-power circuits, while also being easy to mount on a variety of heat sinks.

Applications

The APT30D60BHBG is versatile and can be used in a range of applications, including:

  • Power supply units
  • Electric vehicles (EV) charging systems
  • Solar inverters
  • Motor drives
  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits

With its exceptional performance and reliability, the APT30D60BHBG from Microchip Technology is an excellent choice for designers and engineers looking to enhance the efficiency and longevity of their power systems. Whether you're dealing with renewable energy systems, automotive applications, or industrial power solutions, this SiC diode is engineered to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0522 $52.2088
10+ $10.7095 $107.0950
15+ $10.3748 $155.6220
20+ $10.0402 $200.8040
26+ $9.7055 $252.3430
35+ $8.7015 $304.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess