EN
  • EN
  • DE

DELL 64215-01 - CADDY 3.5 PS4000 PS5000 PS6000 W/SATA INTERPOSER

Part No DELL 64215-01 - CADDY 3.5 PS4000 PS5000 PS6000 W/SATA INTERPOSER
Manufacturer Dell
Catalog IT infrastructure Accessories
Description CADDY PS4000 PS5000 PS6000 WITH SATA INTERPOSER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388449-DELL 64215-01 - CADDY 3.5 PS4000 PS5000 PS6000 W/SATA INTERPOSER
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 64215-01 - CADDY 3.5 PS4000 PS5000 PS6000 W/SATA INTERPOSER CAD Model

Description

The DELL 64215-01 caddy is specially designed for the 3.5-inch hard drives used in Dell EqualLogic PS Series storage arrays including PS4000, PS5000, and PS6000 models. It features a built-in SATA interposer which allows the hard drives to connect to the backplane of the storage array seamlessly, ensuring consistent and reliable data transfer. This caddy enhances the functionality by enabling the use of SATA drives in slots typically reserved for SAS drives, providing flexibility in terms of drive selection and storage expansion. The sturdy construction of the caddy ensures the safety and longevity of the installed hard drive, protecting it from physical damage and vibration. It also facilitates easy and secure installation, making it convenient for IT administrators to manage storage efficiently. The inclusion of a SATA interposer in this caddy model is a significant advantage, allowing for cost-effective storage solutions without compromising on performance or reliability. This makes the DELL 64215-01 an invaluable component for businesses utilizing Dell EqualLogic PS Series storage arrays.

You May Also Be Interested in

EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess