EN
  • EN
  • DE

EMC 042-008-332 - EMC 3U Rail Kit

Part No EMC 042-008-332 - EMC 3U Rail Kit
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC 3U Rail Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398182-EMC 042-008-332 - EMC 3U Rail Kit
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-008-332 - EMC 3U Rail Kit CAD Model

Description

The EMC 042-008-332 is a comprehensive 3U Rail Kit designed for seamless installation and support of EMC storage systems within a rack environment. This rail kit is engineered to accommodate the specific dimensions and weight of EMC products, ensuring a secure and stable mounting solution. The inclusion of adjustable rails facilitates easy installation in various rack sizes and types, offering the flexibility required in dynamic IT environments. Moreover, the rail kit is built with durability in mind, constructed from high-quality materials to withstand the rigors of continuous operation in data centers. Installation is simplified with clear instructions and necessary hardware included, enabling efficient setup without extensive downtime. The EMC 042-008-332 3U Rail Kit is a vital accessory for IT administrators seeking a reliable and sturdy mounting solution for their EMC storage solutions.

You May Also Be Interested in

EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess