EN
  • EN
  • DE

EMC 042-004-932 - EMC RAILKIT 15-slot DAE VNX adjustable

Part No EMC 042-004-932 - EMC RAILKIT 15-slot DAE VNX adjustable
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC 3U Rail Kit LEFT/RIGHT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398198-EMC 042-004-932 - EMC RAILKIT 15-slot DAE VNX adjustable
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-004-932 - EMC RAILKIT 15-slot DAE VNX adjustable CAD Model

Description

The EMC 042-004-932 rail kit is an essential component designed for the secure installation and support of EMC's 15-slot Disk Array Enclosures (DAEs) within the VNX series. Featuring an adjustable design, this rail kit offers versatility and compatibility with a variety of rack sizes, ensuring a snug and safe fit for your storage array in any data center environment. Manufactured with durability and reliability in mind, the EMC 042-004-932 rail kit facilitates easy access for maintenance and upgrades, reducing downtime and improving the overall efficiency of your storage system. Ideal for IT professionals looking to optimize their data center's layout, this rail kit exemplifies EMC's commitment to high-quality, reliable storage solutions that meet the rigorous demands of enterprise data management.

You May Also Be Interested in

EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess