EN
  • EN
  • DE

DELL 1Y05J - CADDY BRACKET R-SERIES 2.5 TO 3.5

Part No DELL 1Y05J - CADDY BRACKET R-SERIES 2.5 TO 3.5
Manufacturer Dell
Catalog IT infrastructure Accessories
Description CADDY BRACKET R-SERIES 2.5 TO 3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388440-DELL 1Y05J - CADDY BRACKET R-SERIES 2.5 TO 3.5
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 1Y05J - CADDY BRACKET R-SERIES 2.5 TO 3.5 CAD Model

Description

The DELL 1Y05J is a caddy bracket designed to facilitate the installation of 2.5-inch hard drives or solid-state drives into a 3.5-inch drive bay, commonly found in Dell's PowerEdge R-Series servers. This bracket serves as an adapter to ensure that the smaller 2.5-inch drives fit securely into the larger 3.5-inch bays, maintaining compatibility and expanding the storage configuration options within the server. Constructed from high-quality materials, the bracket is durable and designed for easy installation, making it an ideal solution for system administrators and IT professionals looking to upgrade their server's storage capacity or performance. By enabling the use of 2.5-inch drives, the DELL 1Y05J caddy bracket provides flexibility in selecting high-performance SSDs or cost-effective HDDs to meet the specific storage needs of enterprise environments.

You May Also Be Interested in

EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess