EN
  • EN
  • DE

EMC 100-538-011 - EMC Front Bezel 2U Unity

Part No EMC 100-538-011 - EMC Front Bezel 2U Unity
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC Front Bezel 2U Unity
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398177-EMC 100-538-011 - EMC Front Bezel 2U Unity
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-538-011 - EMC Front Bezel 2U Unity CAD Model

Description

The EMC 100-538-011 is a front bezel specifically designed for the 2U configuration of the EMC Unity series, embodying functionality and sophistication in its design. This bezel plays a crucial role in safeguarding the system's front panel, protecting sensitive components from physical damage and environmental contaminants like dust, which can impede performance and longevity. It enhances the storage system's aesthetics, ensuring that it complements the professional environment of any data center with its sleek, contemporary design. Despite its sturdy construction, the bezel allows for easy access to the system, facilitating uncomplicated maintenance and upgrades. It is crafted from materials chosen for their durability, ensuring the bezel withstands the rigors of a data center environment without sacrificing its visual appeal. The EMC 100-538-011 front bezel is a testament to EMC's commitment to quality, designed to enhance both the performance and appearance of the Unity series storage systems.

You May Also Be Interested in

EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess