EN
  • EN
  • DE

EMC 100-563-155 - EMC VNX 2U Front Bezel for 25-slot DAE

Part No EMC 100-563-155 - EMC VNX 2U Front Bezel for 25-slot DAE
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC VNX 2U Front Bezel for 25-slot DAE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398211-EMC 100-563-155 - EMC VNX 2U Front Bezel for 25-slot DAE
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-563-155 - EMC VNX 2U Front Bezel for 25-slot DAE CAD Model

Description

The EMC 100-563-155 Front Bezel is intricately designed for the EMC VNX series, specifically tailored for the 2U 25-slot Disk Array Enclosures (DAE). This front bezel is essential in providing the first layer of protection against physical damage, ensuring the longevity and reliability of your valuable data storage equipment. Beyond its protective function, the bezel features a sleek and professional appearance that enhances the aesthetic of your data center. It is constructed with high-quality materials to offer a durable solution that withstands the rigors of a high-demand data center environment. The bezel facilitates proper ventilation, promoting efficient airflow to maintain optimal operating temperatures, crucial for the performance and stability of the storage system. Easy to install, it also includes security features to prevent unauthorized access, safeguarding sensitive data stored within the DAE. The EMC VNX 2U Front Bezel for the 25-slot DAE is a vital accessory for any organization that prioritizes data integrity, system performance, and security.

You May Also Be Interested in

Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
FRONTBEZEL DELL/EMC R640
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N1548P
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess