Products specifications Report Issue?

Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 220 µH @ 10 kHz
Current Rating (Max) 2.2A
DC Resistance (DCR) (Max) 27mOhm
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.360" L x 0.360" W (9.14mm x 9.14mm)
Height (Max) 0.210" (5.33mm)
Case / Package Horizontal, 4 PC Pad
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1530451-CM6350-224
Ultra Librarian 3D Model Ultra Librarian CM6350-224 CAD Model

You May Also Be Interested in

Schurter Inc.
CMC 5A 2LN TH
Need more? Email Us
ECAD model for DLFL-0125-0501
Murata Electronics North America
CMC 1.6A 2LN TH
Need more? Email Us
ECAD model for PLY10AN1521R6R2B
Schaffner EMC Inc.
CMC 4MH 10A 3LN TH / 4 mH @ 100 kHz 3 Line Common Mode Choke Through Hole 10A DCR 15mOhm (Typ)
Need more? Email Us
ECAD model for RT8132-10-4M0
Murata Electronics North America
CMC 2A 2LN 800 OHM SMD / 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 2A DCR 56mOhm
Lowest to $0.9928
ECAD model for DLW5BSM801TQ2L
Pulse
CMC 1MH 22A 2LN 1.5K OHM TH / 1 mH @ 15.94 MHz 2 Line Common Mode Choke Through Hole 1.5 kOhms @ 15.94 MHz 22A DCR 2.1mOhm
Lowest to $3.0649
ECAD model for PH9455.105NL
EPCOS (TDK)
CMC 2.7MH 4A 2LN TH / Common Mode Chokes Dual 2700uH 10kHz 4A 0.06Ohm DCR Thru-Hole Automotive Box
Lowest to $4.4319
ECAD model for B82723J2402N001
EPCOS (TDK)
CMC 4.7MH 700MA 2LN TH / Common Mode Chokes Dual 4700uH 10kHz 0.7A 0.44Ohm DCR Thru-Hole Box
Lowest to $3.0695
ECAD model for B82791H2701N001
Triad Magnetics
CMC 2MH 7.5A 2LN TH
Need more? Email Us
ECAD model for CMT908-H1
Wurth Electronics Inc
CMC 1.7MH 13.2A 2LN TH / 1.7 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 13.2A DCR 10mOhm
Need more? Email Us
ECAD model for 744830017132

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention