Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr Positronic
Series PCIH
Package Box
Product Status Active
Connector Usage -
Connector Type Receptacle, Female Sockets and Blade Sockets
Connector Style CompactPCI®
Number of Positions 47
Number of Positions Loaded All
Pitch -
Number of Rows -
Number of Columns -
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Layout, Typical 24 Signal, 23 Power
Features -
Contact Finish Gold
Contact Finish Thickness Flash
Color Blue
Current Rating (Amps) -
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 125°C
Voltage Rating -
Base Product Number PCIH47
ECCN EAR99
HTSUS 8536.69.5050
Win Source Part Number 1379439-PCIH47F400A1
Ultra Librarian 3D Model Ultra Librarian PCIH47F400A1 CAD Model

Description

The Positronic PCIH47F400A1 is a specialized backplane connector from Positronic.

  • Series: PCIH
  • Packaging: Box
  • Color: Blue
  • Termination: Solder
  • Connector Type: Receptacle
  • Socket Type: Female Sockets and Blade Sockets
  • Positions: 47
  • Application: CompactPCI®
  • Flammability Rating: UL94 V-0
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

TE Connectivity
CONN RCPT VITA46 144POS PCB / High Speed Backplane Connectors
Lowest to $36.3551
ECAD model for 1410965-1
Hirose Electric Co Ltd
CONTACT SCKT SGNL 14-16AWG GOLD
Need more? Email Us
ECAD model for QR/P1-SC2B-221(12)
Molex, LLC
Conn Backplane HDR 96 POS 1.9mm Press Fit RA Thru-Hole Impact™ Tray
Need more? Email Us
ECAD model for 76500-1807
TE Connectivity
CONN RCPT VITA46 144POS PCB
Need more? Email Us
ECAD model for 1410964-1
Molex, LLC
Conn Hard Metric RCP 110 POS 2mm Press Fit RA Thru-Hole Tube
Lowest to $1.2509
ECAD model for 54603-1102
TE Connectivity
CONN PLUG HSG DRAWER 8POS BLUE
Need more? Email Us
ECAD model for 172063-1
Molex, LLC
Conn Backplane HDR 64 POS 1.9mm Press Fit RA Thru-Hole Frame
Need more? Email Us
ECAD model for 1721403808
TE Connectivity
GUIDE PIN 4-40
Lowest to $3.4341
ECAD model for 171082-1
TE Connectivity
CONN GUIDE MOD FEMALE R/A
Need more? Email Us
ECAD model for 9-1469373-9

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.1012 $80.1012
2+ $65.7241 $131.4482
4+ $63.6702 $254.6808
5+ $61.6165 $308.0825
6+ $59.5624 $357.3744
8+ $53.4008 $427.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 602 pieces
In Stock: 301 pieces Factory Stock: 301 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention