Products specifications Report Issue?

Number of Lines 2
Inductance @ Frequency 50 µH @ 1 kHz
Current Rating (Max) 10A
DC Resistance (DCR) (Max) 14mOhm
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 1.058" L x 1.058" W (26.87mm x 26.87mm)
Height (Max) 0.423" (10.74mm)
Case / Package Horizontal, 4 PC Pad
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1530421-CM6296R-503
Ultra Librarian 3D Model Ultra Librarian CM6296R-503 CAD Model

You May Also Be Interested in

Eaton Bussmann
CMC 62UH 1.9A 2LN SMD
Lowest to €3.6461
ECAD model for CMS1-9-R
Eaton Bussmann
COMMON MODE CHOKE 230NH SMD / Line Common Mode Choke DCR
Need more? Email Us
ECAD model for CTX66-19270-R
TDK Corporation
CMC 200MA 2LN 36 OHM SMD
Lowest to €0.0825
ECAD model for MCZ1210AH360L2TA0G
Wurth Electronics Inc
CMC 500UH 1A 2LN 3.3K OHM SMD
Lowest to €0.3263
ECAD model for 744223
Murata Electronics North America
Common Mode Chokes Dual 1kOhm 100MHz 1.5A 0.06Ohm DCR SMD T/R / CMC 1.5A 2LN 1 KOHM SMD
Lowest to €0.7996
ECAD model for DLW5BSM102SQ2L
Pulse
COMMON MODE CHOKE 6LN SMD
Need more? Email Us
ECAD model for 23Z106SMNL-T
Laird-Signal Integrity Products
CMC 8A 6LN 300 OHM SMD
Lowest to €3.8871
ECAD model for CM4732V301R-10
Pulse
COMMON MODE CHOKE 4LN SMD
Need more? Email Us
ECAD model for 23Z104SMNL
Murata Power Solutions Inc.
CMC 1.2A 2LN TH
Need more? Email Us
ECAD model for 51505C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention