EN
  • EN
  • DE
Part No 4040
Manufacturer Davies Molding, LLC
Catalog Handles, Locks, Latches
Description HANDLE PHENOLIC KNOB 1" BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Handles
Mfr Davies Molding, LLC
Series 4040
Package Bulk
Product Status Active
Type Instrumentation
Height 2.000" (50.80mm)
Material Phenolic
Mounting Type Screw Holes, Back
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.2500
Win Source Part Number 545854-4040
Ultra Librarian 3D Model Ultra Librarian 4040 CAD Model

Description

The 545854-4040 handle is a high-quality hardware accessory used in boxes, enclosures, and racks.

  • Product: Handle
  • Series: 4040
  • Application: Boxes, Enclosures, Racks, Instrumentation
  • Height: 2.000 inches (50.80mm)
  • Material: Phenolic
  • Mounting Type: Screw Holes @ the Back
  • Manufacturer: Davies Molding, LLC
  • Package Quantity: 1 Piece
  • ECCN: EAR99
  • REACH Compliance: Not Affected

You May Also Be Interested in

Elesa USA Corporation
BL.368, GEAR LEVER HANDLES, HAND
Need more? Email Us
Elesa USA Corporation
Rotating Handle Polyamide Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
Rotating Handle Polyamide Screw Holes, Back
Need more? Email Us
522
Keystone Electronics
HANDLE ALUMINUM MTG CTR 5.5"
Need more? Email Us
Elesa USA Corporation
MR-P, ADJUSTABLE HANDLES, BLACK-
Need more? Email Us
Elesa USA Corporation
BL.666, GEAR LEVER HANDLES, DURO
Need more? Email Us
Keystone Electronics
HANDLE BRASS MTG CTR 2"
Need more? Email Us
Keystone Electronics
HANDLE ALUMINUM MTG CTR 3"
Lowest to $61.1757
Elesa USA Corporation
MR-P, ADJUSTABLE HANDLES, BLACK-
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5863 $60.9671
40+ $2.9429 $117.7160
61+ $2.8505 $173.8805
84+ $2.7593 $231.7812
109+ $2.6669 $290.6921
145+ $2.3909 $346.6805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess