EN
  • EN
  • DE
Part No 522
Manufacturer Keystone Electronics
Catalog Handles, Locks, Latches
Description HANDLE ALUMINUM MTG CTR 5.5"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Handles
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Instrumentation
Height 1.500" (38.10mm)
Length - Center to Center 5.500" (139.70mm)
Thread/Screw/Hole Size #10-32
Material Aluminum
Mounting Type Screw Holes, Back
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 546384-522
Ultra Librarian 3D Model Ultra Librarian 522 CAD Model

Description

The 546384-522 is an aluminum handle for instrumentation boxes and enclosures from Keystone Electronics.

  • Height: 1.500" (38.10mm)
  • Length (Center to Center): 5.500" (139.70mm)
  • Mounting: Screw holes for easy mounting on the back of the enclosure
  • Thread/Screw/Hole Size: #10-32
  • Packaging: Individually packaged
  • Product Status: Active
  • ECCN Rating: EAR99

You May Also Be Interested in

Davies Molding, LLC
HANDLE PHENOLIC MTG CTR 4.25"
Need more? Email Us
Davies Molding, LLC
HANDLE STEEL MTG CTR 1.26" / Instrumentation Handle Steel Screw Holes, Back
Need more? Email Us
RAF Electronic Hardware
HANDLE ALUMINUM MTG CTR 0.748" / Instrumentation Handle Aluminum Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
BL.666, GEAR LEVER HANDLES, DURO
Need more? Email Us
524
Keystone Electronics
HANDLE ALUMINUM MTG CTR 4.5"
Need more? Email Us
Elesa USA Corporation
IFF, CYLINDRICAL FIXED HANDLES,
Need more? Email Us
Elesa USA Corporation
Instrumentation Handle Polyamide Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
IR.612, FOLD-AWAY HANDLES, FOLD-
Need more? Email Us
Elesa USA Corporation
Rotating Handle Polyamide Screw Holes, Back
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess