EN
  • EN
  • DE

11K5029-JMNB

Part No 11K5029-JMNB
Manufacturer Grayhill Inc.
Catalog Knobs
Description KNOB KNURLED 0.125" PLASTIC / Knurled, Straight Knob 0.125" (3.18mm) Shaft with Plastic Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Knobs
Mfr Grayhill Inc.
Series 11K
Package Bulk
Style Cylindrical
Type Knurled, Straight
Shaft Size 0.125" (3.18mm)
Diameter 0.500" (12.70mm)
Height 0.500" (12.70mm)
Material Plastic
Color Black
Features Set Screws
Base Product Number 11K5029
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.90.8000
Win Source Part Number 1349956-11K5029-JMNB
Ultra Librarian 3D Model Ultra Librarian 11K5029-JMNB CAD Model

Description

The Grayhill Inc. 11K5029 is a black cylindrical plastic knob with a straight and knurled design. It is manufactured by Grayhill Inc..

  • Color: Black
  • Design: Straight and knurled
  • Feature: Set screw
  • Shaft Size: 0.125 inches
  • Height: 0.5 inches
  • Diameter: 0.5 inches
  • Type: Hardware, fastener, and accessory for knobs
  • Packaging: Bulk
  • Standard Package: 1
  • Indicator: -
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8533.90.8000

You May Also Be Interested in

Grayhill Inc.
KNOB SMOOTH 0.250\
Need more? Email Us
Elesa USA Corporation
B.259-B, KNURLED KNOBS, BRASS BO
Lowest to $0.8732
Grayhill Inc.
KNOB KNURLED 0.125" PLASTIC / Knurled, Straight Knob 0.125" (3.18mm) Shaft with Plastic Black
Need more? Email Us
Grayhill Inc.
KNOB 0.250\
Need more? Email Us
Ohmite
KNOB SMOOTH 0.375\
Need more? Email Us
TE Connectivity
KNOB KNURLED 0.250\
Need more? Email Us
Davies Molding, LLC
KNOB SERRATED 0.250\
Need more? Email Us
Ohmite
KNOB 0.250\
Need more? Email Us
Kilo International
KNOB KNURLED 0.125\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess