EN
  • EN
  • DE

S6T3J300411A176A2

Part No S6T3J300411A176A2
Manufacturer Cypress Semiconductor Corp
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Cypress Semiconductor Corp
Series Traveo™
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Mounting Type Fixed
Contents Board(s)
Base Product Number S6T3J300411
Standard Package 1
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1284115-S6T3J300411A176A2
Ultra Librarian 3D Model Ultra Librarian S6T3J300411A176A2 CAD Model

Description

The Traveo™ development board is an evaluation platform for MCU 32-bit.

  • Description: The board is designed to support embedded systems and comes in a bulk package with a mounting type of fixed.
  • Package: bulk
  • Mounting Type: fixed
  • Standard Package: one
  • Suitable For: use in development boards, kits, programmers and evaluation boards
  • MSL Level: not applicable
  • REACH Status: not applicable
  • RoHS Status: not applicable
  • Operating System and Platform: not specified
  • Utilized IC/part: not mentioned in the specification

You May Also Be Interested in

NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess