EN
  • EN
  • DE

AP4312QK6TR-G1

Part No AP4312QK6TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC VREF SHUNT ADJ SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Constant Voltage and Current Controller PMIC SOT-26
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP4312QK6TR-G1DIDKR, AP4312QK6TR-G1DITR, AP4312QK6TR-G1DI, AP4312QK6TR-G1DICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911554-AP4312QK6TR-G1
Ultra Librarian 3D Model Ultra Librarian AP4312QK6TR-G1 CAD Model

Description

Product Overview: AP4312QK6TR-G1

The AP4312QK6TR-G1 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This device is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Output Voltage: The AP4312QK6TR-G1 provides a fixed output voltage, ensuring a consistent and precise voltage supply for sensitive electronic components.
  • High Accuracy: With excellent regulation accuracy, this linear regulator maintains voltage stability under varying load conditions, which is crucial for the performance of the end application.
  • Low Dropout: The low dropout feature enables the regulator to continue providing a regulated output even when the supply voltage is very close to the output voltage, improving efficiency and battery life in portable applications.
  • Current Limiting: Integrated current limiting protects the device and the load from damage due to overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: A built-in thermal shutdown mechanism prevents the regulator from overheating, further ensuring the safety and longevity of the product.
  • Package: The device comes in a compact SOT-26 package, which is suitable for space-constrained applications.

Applications

The AP4312QK6TR-G1 is versatile and can be used in a variety of electronic devices. Some common applications include:

  • Battery-powered equipment
  • Portable consumer electronics
  • Computer peripherals
  • Power management circuits

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The AP4312QK6TR-G1 is produced with rigorous quality control processes and is designed to meet the industry standards for performance and reliability. Customers can trust this linear regulator for their critical power supply needs in commercial, industrial, or automotive environments.

With its robust feature set and dependable performance, the AP4312QK6TR-G1 from Diodes Incorporated stands out as a superior choice for designers looking for a reliable linear voltage regulator.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2086 $57.7548
44+ $2.6322 $115.8168
68+ $2.5502 $173.4136
94+ $2.4682 $232.0108
122+ $2.3862 $291.1164
162+ $2.1391 $346.5342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess