EN
  • EN
  • DE

A3R1GE4CFF-G8E

Part No A3R1GE4CFF-G8E
Manufacturer Zentel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Zentel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816320-A3R1GE4CFF-G8E
Ultra Librarian 3D Model Ultra Librarian A3R1GE4CFF-G8E CAD Model

Description

The A3R1GE4CFF-G8E is a memory chip manufactured by Zentel. Details about this specific part number are limited, but it is likely a type of DRAM (Dynamic Random-Access Memory) or Flash memory, designed for use in embedded systems and consumer electronics.

Applications:

  • Embedded Systems: As a storage solution for code and data in embedded applications.
  • Consumer Electronics: Used in devices like set-top boxes, TVs, and digital cameras.
  • Networking Devices: Can be found in routers and switches for storing configuration data.
  • Industrial Applications: Incorporated into control systems and automation equipment.
  • IoT Devices: Providing memory for a wide range of IoT applications.

Features:

  • High Density: Likely offers a significant storage capacity for its physical size.
  • Low Power Consumption: Optimized for use in battery-powered devices.
  • High Speed: Designed for fast read and write operations.
  • Reliable Data Storage: Ensures data integrity and long-term retention.
  • Compact Package: Allows for integration into small form factor devices.

Benefits:

  • Enhanced System Performance: Fast memory access improves the responsiveness of the host device.
  • Extended Battery Life: Low power consumption extends the operational time of portable devices.
  • Increased Storage Capacity: Provides ample space for storing large amounts of data.
  • Improved Reliability: Ensures consistent and reliable operation in various environments.
  • Simplified Integration: Compact package simplifies the design and assembly process.

Additional Details:

Given the limited information available, it's reasonable to assume the A3R1GE4CFF-G8E is a type of SDRAM or Flash memory, offering a specific storage capacity and optimized for performance in embedded systems. Based on standard practices, it should have standard interface. Additional research would be needed to uncover detailed specifications such as access times, voltage requirements, and operating temperature ranges. These details are usually provided in the datasheet, which is not readily available for this specific part number. However, based on similar Zentel products, it can be assumed this memory chip is designed for reliable and efficient operation in various applications, primarily serving as storage for firmware, program code, or data in electronic devices.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6380 $70.5520
8+ $14.4722 $115.7776
13+ $14.0194 $182.2522
18+ $13.5678 $244.2204
23+ $13.1150 $301.6450
30+ $11.7591 $352.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess