EN
  • EN
  • DE

CYUSB3014-BZXC

Part No CYUSB3014-BZXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description EZ-USB® FX3 SuperSpeed USB Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series EZ-USB FX3
Packaging Tray
Applications SuperSpeed USB Peripheral Controller
Core Processor ARM9
Program Memory Type External Program Memory
Controller Series CYUSB
RAM Size 512K x 8
Interface GPIF, I2C, I2S, SPI, UART, USB
Number of I/O 60
Operating Supply Voltage 1.15 V ~ 1.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 121-TFBGA
Manufacturer Package 121-FBGA (10x10)
Win Source Part Number 1165960-CYUSB3014-BZXC
Manufacturer Homepage www.cypress.com
Family Name CYUSB3014-BZXC
Introduction Date April 07, 2011
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CYUSB3014-BZXC CAD Model

Description

The CYUSB3014-BZXC is an ARM9 core processor electronic component manufactured by Cypress Semiconductor Corp.

  • Category: Integrated Circuits (ICs)
  • Popularity: High
  • Supply and Demand: Balanced
  • Operating Temperature: 0°C ~ 70°C
  • Operating Supply Voltage: 1.15 V ~ 1.25 V
  • Package: 121-TFBGA
  • Mounting: Surface Mount
  • Estimated EOL Date: 2022

You May Also Be Interested in

Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $6.8609
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7370 $50.2110
8+ $13.7329 $109.8632
12+ $13.3038 $159.6456
16+ $12.8746 $205.9936
21+ $12.4455 $261.3555
27+ $11.1580 $301.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,067 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess