EN
  • EN
  • DE

AD2S44-UM18B

Part No AD2S44-UM18B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low Cost, 14-Bit, Dual Channel Synchro/Resolver-to-Digital Converter | IC R/D CONVERTER 14BIT 32BBDIP-H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type R/D Converter
Number of Channels 2
Resolution (Bits) 14 b
Data Interface Parallel
Voltage Supply Source Dual ±
Supply Voltage (V) ±15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 32-CDIP (0.900", 22.86mm)
Supplier Device Package 32-BBDIP-H
Family Part Number AD2S44
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135796-AD2S44-UM18B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2S44-UM18B CAD Model

Description

Introducing the AD2S44-UM18B from Analog Devices Inc.

The AD2S44-UM18B is a cutting-edge, high-performance resolver-to-digital converter brought to you by Analog Devices Inc., a leader in precision signal processing technology. This innovative component is designed for applications that demand the highest level of accuracy and reliability in position sensing and motion control. With its robust design and advanced features, the AD2S44-UM18B is the perfect choice for industrial, automotive, and aerospace applications where precision is paramount.

Key Features:

  • High Resolution: The AD2S44-UM18B boasts an impressive resolution, providing precise digital output for the most demanding applications.
  • Wide Dynamic Range: This device operates effectively across a broad range of input frequencies, ensuring reliable performance in a variety of operating conditions.
  • Programmable Bandwidth: Users can tailor the bandwidth to match specific application requirements, optimizing performance and minimizing latency.
  • Built-In Fault Detection: With its integrated fault detection capabilities, the AD2S44-UM18B offers enhanced safety and reliability, quickly identifying potential issues before they lead to system failures.
  • Easy Integration: The compact form factor and flexible interface options make this resolver-to-digital converter simple to integrate into existing designs, reducing development time and cost.

Applications:

  • Robotics and Automated Machinery
  • Automotive Steering and Position Control Systems
  • Aerospace and Defense Navigation Systems
  • Industrial Process Control Equipment

The AD2S44-UM18B is not just a component; it is a testament to Analog Devices Inc.'s commitment to excellence and innovation in the field of high-precision signal processing. By choosing the AD2S44-UM18B for your application, you are selecting a product that offers unparalleled performance, durability, and accuracy, backed by a company with a proven track record of delivering industry-leading solutions.

Whether you are designing a new system or upgrading an existing one, the AD2S44-UM18B provides the functionality and reliability needed to achieve the best possible results. Trust in Analog Devices Inc. to elevate your project with the AD2S44-UM18B resolver-to-digital converter, where precision meets innovation.

You May Also Be Interested in

MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess